The SI5351C-A-GU is an I²C-configurable clock generator capable of producing up to 8 non-integer-related frequencies ranging from 8 kHz to 160 MHz with 0 ppm error. It features a highly linear voltage-controlled crystal oscillator (VCXO) and supports an optional clock input (CLKIN). The device operates with a core voltage of 2.5 or 3.3 V and offers output voltage options of 1.8, 2.5, or 3.3 V. It is designed for low power consumption and includes features such as adjustable output-output delay, programmable rise/fall time control, and glitchless frequency changes. The SI5351C is available in three package types: 10-MSOP with 3 outputs, 24-QSOP with 8 outputs, and 20-QFN (4x4 mm) with 8 outputs, making it suitable for various applications including audio/video equipment, networking, and communication devices.
"Clock Generator IC 200MHz 1 24-SSOP (0.154"", 3.90mm Width)"
IC CLOCK GENERATOR 24QSOP Product overview: SI5351C-A-GU from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5351C-A-GU can be used for catalog matching and distributor lookup.
Win Source Part Number: 1265384-SI5351C-A-GU
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: MultiSynth™
Type: Clock Generator
Package: Tube
Frequency - Max: 200MHz
Number of Circuits: 1
Standard Package: 56
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: LVCMOS
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 1.71V ~ 3.6V
Package / Case: 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 24-QSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI5351
Product Status: Obsolete
Clock Generator IC 200MHz 1 24-SSOP (0.154", 3.90mm Width)
IC CLK GENERATOR 200MHZ 24QSOP
IC CLK GENERATOR 200MHZ 24QSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | SI5351C-A-GU-ND | 728-SI5351C-A-GU | 1265384-SI5351C-A-GU | SI5351C-A-GU | SI5351C-A-GU | SI5351C-A-GU |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator | Clock Generator; Clock Generator | |
| Bus Interface | LVCMOS | LVCMOS | CMOS; LVCMOS | CMOS; LVCMOS | CMOS; LVCMOS | |
| Package Type | Surface Mount; SSOP; "24-SSOP (0.154"", 3.90mm Width)" | Tube | Surface Mount; 24-SSOP (0.154", 3.90mm Width) | Surface Mount; SSOP; 24-SSOP (0.154\", 3.90mm Width) | Surface Mount; Surface Mount | SSOP |
| Supply Voltage | 1.71 to 3.6 volts | 1.71 to 3.6 volts | 1.71 to 3.6 volts | 1.71 to 3.6 volts | 1.71 to 3.6 volts |