The Si5391A ultra-low jitter clock generator supports 12 -outputs and has a maximum frequency output of 1028 MHz. The device provides Integer and Fractional frequency synthesis modes, 4 reference inputs and has a Phase Jitter of 0.075 ps.
Clock Generator IC 1.028GHz 1 64-VFQFN Exposed Pad
Clock Generator IC 1.028GHz 1 64-VFQFN Exposed Pad
IC CLOCK GENERATOR 64QFN
| Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | SI5391A-A12892-GMR | 863-SI5391A-A12892-GMRTR-ND | SI5391A-A12892-GMR | SI5391A-A12892-GMR |
| Product Name | Clock Generator | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Yes; Clock Generator |
| Bus Interface | LVPECL; LVCMOS | CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVCMOS, LVDS, LVPECL | 1 | |
| Package Type | Surface Mount; 64-VFQFN Exposed Pad | Surface Mount; 64-VFQFN Exposed Pad | ||
| Supply Voltage | 1.71 to 3.47 volts | 1.71 to 3.47 volts |