Clock Generator, VCXO IC 200MHz 1 16-VFQFN Exposed Pad
SI5351C - I2C Prog, Any Frequency, Any Output, Ref Clock Input, 8-Output LVCMOS Clock Gen
IC CLOCK GENERATOR 16QFN
Clock Generator, VCXO IC 200MHz 1 16-VFQFN Exposed Pad
| DigiKey | Rochester Electronics | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 863-SI5351C-B-GM1-ND | SI5351C-B-GM1 | SI5351C-B-GM1 | SI5351C-B-GM1 |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | Real Time Clock | Surface Mount; Clock Generator | Clock Generator |
| Bus Interface | LVCMOS | CMOS; I2C | Clock Generator, VCXO | CMOS; LVCMOS |
| Package Type | Surface Mount; 16-VFQFN Exposed Pad | Surface Mount; 16-VFQFN Exposed Pad | ||
| Supply Voltage | 2.25 to 3.6 volts | 2.25 to 3.6 volts |