Hubbell Electrical Products Explosionproof Pin and Sleeve Receptacle Assembly KRJC-2303

Description
3/4 INCH HUB SIZE 2 WIRE(S) UL, CSA APPROVAL 115/230/460 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 II B II A, NEMA 7C/7D ENCLOSURE 7 AMPERE AT 460 VAC, 30 AMPERE AT 115/230 VAC CURRENT RATING 1/2 HP AT 460 VAC, 1-1/2 HP AT 115/230 VAC POWER RATING 3 POLE(S) KILLARK. BRAND KRJ MODEL
Datasheet
Description
3/4 INCH HUB SIZE 2 WIRE(S) UL, CSA APPROVAL 115/230/460 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 II B II A, NEMA 7C/7D ENCLOSURE 7 AMPERE AT 460 VAC, 30 AMPERE AT 115/230 VAC CURRENT RATING 1/2 HP AT 460 VAC, 1-1/2 HP AT 115/230 VAC POWER RATING 3 POLE(S) KILLARK. BRAND KRJ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Receptacle Assembly - KRJC-2303 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Pin and Sleeve Receptacle Assembly
KRJC-2303
Explosionproof Pin and Sleeve Receptacle Assembly KRJC-2303
3/4 INCH HUB SIZE 2 WIRE(S) UL, CSA APPROVAL 115/230/460 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 II B II A, NEMA 7C/7D ENCLOSURE 7 AMPERE AT 460 VAC, 30 AMPERE AT 115/230 VAC CURRENT RATING 1/2 HP AT 460 VAC, 1-1/2 HP AT 115/230 VAC POWER RATING 3 POLE(S) KILLARK. BRAND KRJ MODEL
  • 3/4 INCH HUB SIZE
  • 2 WIRE(S)
  • UL, CSA APPROVAL
  • 115/230/460 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 II B II A, NEMA 7C/7D ENCLOSURE
  • 7 AMPERE AT 460 VAC, 30 AMPERE AT 115/230 VAC CURRENT RATING
  • 1/2 HP AT 460 VAC, 1-1/2 HP AT 115/230 VAC POWER RATING
  • 3 POLE(S)
  • KILLARK. BRAND
  • KRJ MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Power Connectors
Product Number KRJC-2303
Product Name Explosionproof Pin and Sleeve Receptacle Assembly
Device Type Receptacle
Standards / Certifications UL; CSA
Phase Three
Voltage Rating 115 to 460 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-3184-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
15 Amp Decorative Outlet, Side Wire & Back Wire, Commercial Grade - 2015A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Circular Power Connectors - 1-206934-8 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details