Hubbell Electrical Products Explosionproof Pin and Sleeve Receptacle Assembly UGR5-20231

Description
FEED THROUGH TYPE 3/4 INCH HUB SIZE 3 WIRE(S) UL, CSA APPROVAL 125 V VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/7BCD/9FG ENCLOSURE 20 AMPERE CURRENT RATING SPRING COVER TYPE 2 POLE(S) 1-GANG BOX TYPE MATERIAL COPPER FREE ALUMINUM FINISH ELECTROSTATICALLY APPLIED AND BAKED POWDER EPOXY/POLYESTER CONFIGURATION 5-20R
Datasheet
Description
FEED THROUGH TYPE 3/4 INCH HUB SIZE 3 WIRE(S) UL, CSA APPROVAL 125 V VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/7BCD/9FG ENCLOSURE 20 AMPERE CURRENT RATING SPRING COVER TYPE 2 POLE(S) 1-GANG BOX TYPE MATERIAL COPPER FREE ALUMINUM FINISH ELECTROSTATICALLY APPLIED AND BAKED POWDER EPOXY/POLYESTER CONFIGURATION 5-20R
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Receptacle Assembly - UGR5-20231 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Pin and Sleeve Receptacle Assembly
UGR5-20231
Explosionproof Pin and Sleeve Receptacle Assembly UGR5-20231
FEED THROUGH TYPE 3/4 INCH HUB SIZE 3 WIRE(S) UL, CSA APPROVAL 125 V VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/7BCD/9FG ENCLOSURE 20 AMPERE CURRENT RATING SPRING COVER TYPE 2 POLE(S) 1-GANG BOX TYPE MATERIAL COPPER FREE ALUMINUM FINISH ELECTROSTATICALLY APPLIED AND BAKED POWDER EPOXY/POLYESTER CONFIGURATION 5-20R
  • FEED THROUGH TYPE
  • 3/4 INCH HUB SIZE
  • 3 WIRE(S)
  • UL, CSA APPROVAL
  • 125 V VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/7BCD/9FG ENCLOSURE
  • 20 AMPERE CURRENT RATING
  • SPRING COVER TYPE
  • 2 POLE(S)
  • 1-GANG BOX TYPE
  • MATERIAL COPPER FREE ALUMINUM
  • FINISH ELECTROSTATICALLY APPLIED AND BAKED POWDER EPOXY/POLYESTER
  • CONFIGURATION 5-20R
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Power Connectors
Product Number UGR5-20231
Product Name Explosionproof Pin and Sleeve Receptacle Assembly
Device Type Receptacle
Standards / Certifications UL; CSA
Phase Single
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1-859474-5 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details
NEMA 6-15 Flanged Outlet - 88030450 - Interpower
Specs
Power Type AC Power Connector
Configuration NEMA; Other; NEMA 6-15
Standards / Certifications UL; WD 6
View Details
AC Power Entry Modules - 4303.2024.05 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details