Hubbell Electrical Products Explosionproof Pin and Sleeve Receptacle KRS-20

Description
COPPER FREE ALUMINUM MATERIAL 2 WIRE(S) UL, CSA APPROVAL 115/230 VAC AT 60 HZ 1-PHASE VOLTAGE RATING CLASS I, GROUP D ENCLOSURE 20 AMPERE CURRENT RATING 1 HP POWER RATING 3 POLE(S)
Datasheet
Description
COPPER FREE ALUMINUM MATERIAL 2 WIRE(S) UL, CSA APPROVAL 115/230 VAC AT 60 HZ 1-PHASE VOLTAGE RATING CLASS I, GROUP D ENCLOSURE 20 AMPERE CURRENT RATING 1 HP POWER RATING 3 POLE(S)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Receptacle - KRS-20 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Pin and Sleeve Receptacle
KRS-20
Explosionproof Pin and Sleeve Receptacle KRS-20
COPPER FREE ALUMINUM MATERIAL 2 WIRE(S) UL, CSA APPROVAL 115/230 VAC AT 60 HZ 1-PHASE VOLTAGE RATING CLASS I, GROUP D ENCLOSURE 20 AMPERE CURRENT RATING 1 HP POWER RATING 3 POLE(S)
  • COPPER FREE ALUMINUM MATERIAL
  • 2 WIRE(S)
  • UL, CSA APPROVAL
  • 115/230 VAC AT 60 HZ 1-PHASE VOLTAGE RATING
  • CLASS I, GROUP D ENCLOSURE
  • 20 AMPERE CURRENT RATING
  • 1 HP POWER RATING
  • 3 POLE(S)
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Power Connectors
Product Number KRS-20
Product Name Explosionproof Pin and Sleeve Receptacle
Device Type Receptacle
Standards / Certifications UL; CSA
Phase Single
Voltage Rating 115 to 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-6887-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
Circular Power Connectors - 1-207216-7 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
2 suppliers
Connector Cord Sets - A12A5MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
NEMA 5-15R Snap-in AC Power Outlet with IDC Terminals - 739W-X2/40 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
4 suppliers