Hubbell Electrical Products Explosionproof Pin and Sleeve Receptacle Assembly UGR2-20232

Description
DEAD END TYPE 3/4 INCH HUB SIZE 3 WIRE(S) UL, CSA APPROVAL 250 V VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP F G, NEMA 3/7B/7C/7D/9F/9G ENCLOSURE 20 AMPERE CURRENT RATING 2 POLE(S) SINGLE GANG BOX TYPE UGP-20232 MATING PLUG ACCEPTOR[R] BRAND INCLUDES BACK BOX MATERIAL COPPER FREE ALUMINUM UGR MODEL
Datasheet
Description
DEAD END TYPE 3/4 INCH HUB SIZE 3 WIRE(S) UL, CSA APPROVAL 250 V VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP F G, NEMA 3/7B/7C/7D/9F/9G ENCLOSURE 20 AMPERE CURRENT RATING 2 POLE(S) SINGLE GANG BOX TYPE UGP-20232 MATING PLUG ACCEPTOR[R] BRAND INCLUDES BACK BOX MATERIAL COPPER FREE ALUMINUM UGR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Receptacle Assembly - UGR2-20232 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Pin and Sleeve Receptacle Assembly
UGR2-20232
Explosionproof Pin and Sleeve Receptacle Assembly UGR2-20232
DEAD END TYPE 3/4 INCH HUB SIZE 3 WIRE(S) UL, CSA APPROVAL 250 V VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP F G, NEMA 3/7B/7C/7D/9F/9G ENCLOSURE 20 AMPERE CURRENT RATING 2 POLE(S) SINGLE GANG BOX TYPE UGP-20232 MATING PLUG ACCEPTOR[R] BRAND INCLUDES BACK BOX MATERIAL COPPER FREE ALUMINUM UGR MODEL
  • DEAD END TYPE
  • 3/4 INCH HUB SIZE
  • 3 WIRE(S)
  • UL, CSA APPROVAL
  • 250 V VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP F G, NEMA 3/7B/7C/7D/9F/9G ENCLOSURE
  • 20 AMPERE CURRENT RATING
  • 2 POLE(S)
  • SINGLE GANG BOX TYPE
  • UGP-20232 MATING PLUG
  • ACCEPTOR[R] BRAND
  • INCLUDES BACK BOX
  • MATERIAL COPPER FREE ALUMINUM
  • UGR MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Power Connectors
Product Number UGR2-20232
Product Name Explosionproof Pin and Sleeve Receptacle Assembly
Device Type Receptacle
Standards / Certifications UL; CSA
Phase Single
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Card Edge Power Connectors - 1766336-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style PCB
View Details
Industrial Power Connectors - 1254393 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
AC Power Entry Modules - 763-00/002 - VAST STOCK CO., LIMITED
Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details
2 suppliers
Heavy Duty Power Connectors - 403028M - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details