VR631 -- EXPLOSIONPROOF PIN AND SLEEVE RECEPTACLE
Hubbell Electrical Products
Explosionproof Pin and Sleeve Receptacle
VR631
Description
ELECTROSTATICALLY APPLIED EPOXY/POLYESTER PAINTED COPPER FREE ALUMINUM MATERIAL
3 WIRE(S)
UL, CSA APPROVAL
600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
NEMA 3/4/4X ENCLOSURE
60 AMPERE CURRENT RATING
3 POLE(S)
VERSAMATE[R] BRAND
GROUNDING STYLE 1
-
Hubbell Electrical Products
Datasheet
Description
ELECTROSTATICALLY APPLIED EPOXY/POLYESTER PAINTED COPPER FREE ALUMINUM MATERIAL
3 WIRE(S)
UL, CSA APPROVAL
600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
NEMA 3/4/4X ENCLOSURE
60 AMPERE CURRENT RATING
3 POLE(S)
VERSAMATE[R] BRAND
GROUNDING STYLE 1
Datasheet
Suppliers
Explosionproof Pin and Sleeve Receptacle
VR631
ELECTROSTATICALLY APPLIED EPOXY/POLYESTER PAINTED COPPER FREE ALUMINUM MATERIAL
3 WIRE(S)
UL, CSA APPROVAL
600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
NEMA 3/4/4X ENCLOSURE
60 AMPERE CURRENT RATING
3 POLE(S)
VERSAMATE[R] BRAND
GROUNDING STYLE 1
- ELECTROSTATICALLY APPLIED EPOXY/POLYESTER PAINTED COPPER FREE ALUMINUM MATERIAL
- 3 WIRE(S)
- UL, CSA APPROVAL
- 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
- NEMA 3/4/4X ENCLOSURE
- 60 AMPERE CURRENT RATING
- 3 POLE(S)
- VERSAMATE[R] BRAND
- GROUNDING STYLE 1
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
VR631 |
|
Product Name
|
Explosionproof Pin and Sleeve Receptacle |
|
Device Type
|
Receptacle
|
|
Standards / Certifications
|
UL; CSA
|
|
Phase
|
Single
|
|
Voltage Rating
|
600 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Receptacle; Industrial Power Connectors
Mounting Style
Wall / Box; Wall mount
Standards / Certifications
RoHS
View Details
Qualtek Electronics Corp.
Device Type
Power Entry Module
Configuration
NEMA; Other
Mounting Style
Outlet Box
View Details
Power Type
AC Power Connector
Device Type
Receptacle
Configuration
Single
View Details
2 suppliers