Hubbell Electrical Products Explosionproof Pin and Sleeve Receptacle Assembly KRJC-220

Description
3/4 INCH HUB SIZE 2 WIRE(S) UL, CSA APPROVAL 115/230 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 II B II A, NEMA 7C/7D ENCLOSURE 20 AMPERE CURRENT RATING 1 HP POWER RATING 3 POLE(S) KILLARK. BRAND KRJ MODEL
Datasheet
Description
3/4 INCH HUB SIZE 2 WIRE(S) UL, CSA APPROVAL 115/230 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 II B II A, NEMA 7C/7D ENCLOSURE 20 AMPERE CURRENT RATING 1 HP POWER RATING 3 POLE(S) KILLARK. BRAND KRJ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Receptacle Assembly - KRJC-220 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Pin and Sleeve Receptacle Assembly
KRJC-220
Explosionproof Pin and Sleeve Receptacle Assembly KRJC-220
3/4 INCH HUB SIZE 2 WIRE(S) UL, CSA APPROVAL 115/230 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 II B II A, NEMA 7C/7D ENCLOSURE 20 AMPERE CURRENT RATING 1 HP POWER RATING 3 POLE(S) KILLARK. BRAND KRJ MODEL
  • 3/4 INCH HUB SIZE
  • 2 WIRE(S)
  • UL, CSA APPROVAL
  • 115/230 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 II B II A, NEMA 7C/7D ENCLOSURE
  • 20 AMPERE CURRENT RATING
  • 1 HP POWER RATING
  • 3 POLE(S)
  • KILLARK. BRAND
  • KRJ MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Power Connectors
Product Number KRJC-220
Product Name Explosionproof Pin and Sleeve Receptacle Assembly
Device Type Receptacle
Standards / Certifications UL; CSA
Phase Single
Voltage Rating 115 to 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Backplane Power Connectors - 120953-7 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
2 suppliers
Industrial Power Connectors - 1254393 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
IEC 60320 C13 Snap-in AC Power Outlet with 0.187
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers
Heavy Duty Power Connectors - 403043 - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
Voltage Rating 400 volts
Current Rating 16 amps
View Details