VR1031 -- PIN AND SLEEVE RECEPTACLE
Hubbell Electrical Products
Pin and Sleeve Receptacle
VR1031
Description
METALLIC MATERIAL
3 WIRE(S)
UL, CSA APPROVAL
600 VAC/250 VDC VOLTAGE RATING
100 AMPERE CURRENT RATING
3 POLE(S)
CORROSION RESISTANT
1, SHELL GROUNDING STYLE
VERSAMATE[R] BRAND
ENCLOSURE NEMA 3/4/4X
VR MODEL
-
Hubbell Electrical Products
Datasheet
Description
METALLIC MATERIAL
3 WIRE(S)
UL, CSA APPROVAL
600 VAC/250 VDC VOLTAGE RATING
100 AMPERE CURRENT RATING
3 POLE(S)
CORROSION RESISTANT
1, SHELL GROUNDING STYLE
VERSAMATE[R] BRAND
ENCLOSURE NEMA 3/4/4X
VR MODEL
Datasheet
Suppliers
Pin and Sleeve Receptacle
VR1031
METALLIC MATERIAL
3 WIRE(S)
UL, CSA APPROVAL
600 VAC/250 VDC VOLTAGE RATING
100 AMPERE CURRENT RATING
3 POLE(S)
CORROSION RESISTANT
1, SHELL GROUNDING STYLE
VERSAMATE[R] BRAND
ENCLOSURE NEMA 3/4/4X
VR MODEL
- METALLIC MATERIAL
- 3 WIRE(S)
- UL, CSA APPROVAL
- 600 VAC/250 VDC VOLTAGE RATING
- 100 AMPERE CURRENT RATING
- 3 POLE(S)
- CORROSION RESISTANT
- 1, SHELL GROUNDING STYLE
- VERSAMATE[R] BRAND
- ENCLOSURE NEMA 3/4/4X
- VR MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
VR1031 |
|
Product Name
|
Pin and Sleeve Receptacle |
|
Device Type
|
Receptacle
|
|
Standards / Certifications
|
UL; CSA
|
|
Phase
|
Single
|
|
Voltage Rating
|
250 to 600 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Power Type
DC Power Connector
Device Type
Receptacle
Configuration
Single
View Details
Device Type
Receptacle; Industrial Power Connectors
Mounting Style
Wall / Box; Wall mount
Standards / Certifications
RoHS
View Details
Allen-Bradley / Rockwell Automation
Power Type
AC Power Connector
Device Type
Power Entry Module
Standards / Certifications
RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Power Type
DC Power Connector
Device Type
Receptacle
Mounting Style
PCB
View Details