Hubbell Electrical Products Explosionproof Pin and Sleeve Receptacle Assembly VR20422C7

Description
DEAD END TYPE 3 WIRE(S) UL, CSA APPROVAL 600 VAC/250 VDC VOLTAGE RATING 200 AMPERE CURRENT RATING 4 POLE(S) 1-GANG BOX TYPE MATERIAL COPPER FREE ALUMINUM (BODY), BRASS (CONTACT) FINISH BAKED POWDER EPOXY/POLYESTER APPLICATION WET, COLD, HOSEDOWN, HAZARDOUS OR CORROSIVE AREA
Datasheet
Description
DEAD END TYPE 3 WIRE(S) UL, CSA APPROVAL 600 VAC/250 VDC VOLTAGE RATING 200 AMPERE CURRENT RATING 4 POLE(S) 1-GANG BOX TYPE MATERIAL COPPER FREE ALUMINUM (BODY), BRASS (CONTACT) FINISH BAKED POWDER EPOXY/POLYESTER APPLICATION WET, COLD, HOSEDOWN, HAZARDOUS OR CORROSIVE AREA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Receptacle Assembly - VR20422C7 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Pin and Sleeve Receptacle Assembly
VR20422C7
Explosionproof Pin and Sleeve Receptacle Assembly VR20422C7
DEAD END TYPE 3 WIRE(S) UL, CSA APPROVAL 600 VAC/250 VDC VOLTAGE RATING 200 AMPERE CURRENT RATING 4 POLE(S) 1-GANG BOX TYPE MATERIAL COPPER FREE ALUMINUM (BODY), BRASS (CONTACT) FINISH BAKED POWDER EPOXY/POLYESTER APPLICATION WET, COLD, HOSEDOWN, HAZARDOUS OR CORROSIVE AREA
  • DEAD END TYPE
  • 3 WIRE(S)
  • UL, CSA APPROVAL
  • 600 VAC/250 VDC VOLTAGE RATING
  • 200 AMPERE CURRENT RATING
  • 4 POLE(S)
  • 1-GANG BOX TYPE
  • MATERIAL COPPER FREE ALUMINUM (BODY), BRASS (CONTACT)
  • FINISH BAKED POWDER EPOXY/POLYESTER
  • APPLICATION WET, COLD, HOSEDOWN, HAZARDOUS OR CORROSIVE AREA
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Power Connectors
Product Number VR20422C7
Product Name Explosionproof Pin and Sleeve Receptacle Assembly
Device Type Receptacle
Standards / Certifications UL; CSA
Phase Single
Voltage Rating 250 to 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Housing, Receptacle, 12Pos Rohs Compliant Te Connectivity - 69AH9776 - Newark, An Avnet Company
Specs
Device Type Receptacle
Standards / Certifications RoHS
View Details
Industrial Power Connectors - 1254396 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
NEMA 6-20P Right Angled Straight Blade Device - Q-726-RA - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers
IP44 Splashproof Angled Inlet - A31S51A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers