KRS-218-2303 -- EXPLOSIONPROOF PIN AND SLEEVE RECEPTACLE ASSEMBLY
Hubbell Electrical ProductsExplosionproof Pin and Sleeve Receptacle AssemblyKRS-218-2303
Description
FEED THROUGH TYPE
3/4 INCH HUB SIZE
3 WIRE(S)
UL, CSA APPROVAL
115/230/460 VAC VOLTAGE RATING
CLASS I GROUP D ENCLOSURE
7 AMPERE AT 460 VAC, 30 AMPERE AT 115/230 VAC CURRENT RATING
1/2 HP AT 460 VAC, 1-1/2 HP AT 115/230 VAC POWER RATING
4 POLE(S)
SINGLE GANG BOX TYPE
KILLARK. BRAND
KRS MODEL
Hubbell Electrical Products
Done
Datasheet
Description
FEED THROUGH TYPE
3/4 INCH HUB SIZE
3 WIRE(S)
UL, CSA APPROVAL
115/230/460 VAC VOLTAGE RATING
CLASS I GROUP D ENCLOSURE
7 AMPERE AT 460 VAC, 30 AMPERE AT 115/230 VAC CURRENT RATING
1/2 HP AT 460 VAC, 1-1/2 HP AT 115/230 VAC POWER RATING
4 POLE(S)
SINGLE GANG BOX TYPE
KILLARK. BRAND
KRS MODEL
Explosionproof Pin and Sleeve Receptacle Assembly
KRS-218-2303
Explosionproof Pin and Sleeve Receptacle Assembly
KRS-218-2303
FEED THROUGH TYPE
3/4 INCH HUB SIZE
3 WIRE(S)
UL, CSA APPROVAL
115/230/460 VAC VOLTAGE RATING
CLASS I GROUP D ENCLOSURE
7 AMPERE AT 460 VAC, 30 AMPERE AT 115/230 VAC CURRENT RATING
1/2 HP AT 460 VAC, 1-1/2 HP AT 115/230 VAC POWER RATING
4 POLE(S)
SINGLE GANG BOX TYPE
KILLARK. BRAND
KRS MODEL
FEED THROUGH TYPE
3/4 INCH HUB SIZE
3 WIRE(S)
UL, CSA APPROVAL
115/230/460 VAC VOLTAGE RATING
CLASS I GROUP D ENCLOSURE
7 AMPERE AT 460 VAC, 30 AMPERE AT 115/230 VAC CURRENT RATING
1/2 HP AT 460 VAC, 1-1/2 HP AT 115/230 VAC POWER RATING