Hubbell Electrical Products Explosionproof Pin and Sleeve Receptacle Assembly KRS-218-2304

Description
FEED THROUGH TYPE 3/4 INCH HUB SIZE 3 WIRE(S) UL, CSA APPROVAL 115/230/460 VAC VOLTAGE RATING CLASS I GROUP D ENCLOSURE 7 AMPERE AT 460 VAC, 30 AMPERE AT 115/230 VAC CURRENT RATING 1 HP AT 460 VAC, 3 HP AT 115/230 VAC POWER RATING 4 POLE(S) SINGLE GANG BOX TYPE KILLARK. BRAND KRS MODEL
Datasheet
Description
FEED THROUGH TYPE 3/4 INCH HUB SIZE 3 WIRE(S) UL, CSA APPROVAL 115/230/460 VAC VOLTAGE RATING CLASS I GROUP D ENCLOSURE 7 AMPERE AT 460 VAC, 30 AMPERE AT 115/230 VAC CURRENT RATING 1 HP AT 460 VAC, 3 HP AT 115/230 VAC POWER RATING 4 POLE(S) SINGLE GANG BOX TYPE KILLARK. BRAND KRS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Receptacle Assembly - KRS-218-2304 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Pin and Sleeve Receptacle Assembly
KRS-218-2304
Explosionproof Pin and Sleeve Receptacle Assembly KRS-218-2304
FEED THROUGH TYPE 3/4 INCH HUB SIZE 3 WIRE(S) UL, CSA APPROVAL 115/230/460 VAC VOLTAGE RATING CLASS I GROUP D ENCLOSURE 7 AMPERE AT 460 VAC, 30 AMPERE AT 115/230 VAC CURRENT RATING 1 HP AT 460 VAC, 3 HP AT 115/230 VAC POWER RATING 4 POLE(S) SINGLE GANG BOX TYPE KILLARK. BRAND KRS MODEL
  • FEED THROUGH TYPE
  • 3/4 INCH HUB SIZE
  • 3 WIRE(S)
  • UL, CSA APPROVAL
  • 115/230/460 VAC VOLTAGE RATING
  • CLASS I GROUP D ENCLOSURE
  • 7 AMPERE AT 460 VAC, 30 AMPERE AT 115/230 VAC CURRENT RATING
  • 1 HP AT 460 VAC, 3 HP AT 115/230 VAC POWER RATING
  • 4 POLE(S)
  • SINGLE GANG BOX TYPE
  • KILLARK. BRAND
  • KRS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Power Connectors
Product Number KRS-218-2304
Product Name Explosionproof Pin and Sleeve Receptacle Assembly
Device Type Receptacle
Standards / Certifications UL; CSA
Phase Three
Voltage Rating 115 to 460 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 Fr B Power Mod Front Cover - 25-PMFC-FB - Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
DC POWER JACK PIN F2.0MM - 80204-014L - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP44 Splashproof Straight Receptacle - F32S70A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers