Hubbell Electrical Products Pin and Sleeve Receptacle Box Assembly VR1042E4

Description
ELECTROSTATICALLY APPLIED EPOXY/POLYESTER COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) 600 VAC/250 VDC VOLTAGE RATING 100 AMPERE CURRENT RATING 4 POLE(S) 1-1/4 INCH HUB TYPE 2 GROUNDING STYLE
Datasheet
Description
ELECTROSTATICALLY APPLIED EPOXY/POLYESTER COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) 600 VAC/250 VDC VOLTAGE RATING 100 AMPERE CURRENT RATING 4 POLE(S) 1-1/4 INCH HUB TYPE 2 GROUNDING STYLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle Box Assembly - VR1042E4 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Pin and Sleeve Receptacle Box Assembly
VR1042E4
Pin and Sleeve Receptacle Box Assembly VR1042E4
ELECTROSTATICALLY APPLIED EPOXY/POLYESTER COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) 600 VAC/250 VDC VOLTAGE RATING 100 AMPERE CURRENT RATING 4 POLE(S) 1-1/4 INCH HUB TYPE 2 GROUNDING STYLE
  • ELECTROSTATICALLY APPLIED EPOXY/POLYESTER COPPER FREE ALUMINUM MATERIAL
  • 3 WIRE(S)
  • 600 VAC/250 VDC VOLTAGE RATING
  • 100 AMPERE CURRENT RATING
  • 4 POLE(S)
  • 1-1/4 INCH HUB TYPE
  • 2 GROUNDING STYLE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Power Connectors
Product Number VR1042E4
Product Name Pin and Sleeve Receptacle Box Assembly
Device Type Receptacle
Phase Single
Voltage Rating 250 to 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1254395 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
UK/British 1-13R BS1363 Snap-in AC Power Outlet - 741W-C/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Mounting Style Screw
View Details
2 suppliers
IP67 Watertight Box Receptacle - D42S55A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers