Hubbell Electrical Products Explosionproof Pin and Sleeve Receptacle Assembly KRAJC-2304

Description
3/4 INCH HUB SIZE 3 WIRE(S) UL, CSA APPROVAL 115/230/460 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 II B II A, NEMA 7C/7D ENCLOSURE 7 AMPERE AT 460 VAC, 30 AMPERE AT 115/230 VAC CURRENT RATING 1 HP AT 460 VAC, 3 HP AT 115/230 VAC POWER RATING 4 POLE(S) KILLARK. BRAND KRA MODEL
Datasheet
Description
3/4 INCH HUB SIZE 3 WIRE(S) UL, CSA APPROVAL 115/230/460 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 II B II A, NEMA 7C/7D ENCLOSURE 7 AMPERE AT 460 VAC, 30 AMPERE AT 115/230 VAC CURRENT RATING 1 HP AT 460 VAC, 3 HP AT 115/230 VAC POWER RATING 4 POLE(S) KILLARK. BRAND KRA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Receptacle Assembly - KRAJC-2304 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Pin and Sleeve Receptacle Assembly
KRAJC-2304
Explosionproof Pin and Sleeve Receptacle Assembly KRAJC-2304
3/4 INCH HUB SIZE 3 WIRE(S) UL, CSA APPROVAL 115/230/460 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 II B II A, NEMA 7C/7D ENCLOSURE 7 AMPERE AT 460 VAC, 30 AMPERE AT 115/230 VAC CURRENT RATING 1 HP AT 460 VAC, 3 HP AT 115/230 VAC POWER RATING 4 POLE(S) KILLARK. BRAND KRA MODEL
  • 3/4 INCH HUB SIZE
  • 3 WIRE(S)
  • UL, CSA APPROVAL
  • 115/230/460 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 II B II A, NEMA 7C/7D ENCLOSURE
  • 7 AMPERE AT 460 VAC, 30 AMPERE AT 115/230 VAC CURRENT RATING
  • 1 HP AT 460 VAC, 3 HP AT 115/230 VAC POWER RATING
  • 4 POLE(S)
  • KILLARK. BRAND
  • KRA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Power Connectors
Product Number KRAJC-2304
Product Name Explosionproof Pin and Sleeve Receptacle Assembly
Device Type Receptacle
Standards / Certifications UL; CSA
Phase Three
Voltage Rating 115 to 460 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.33 - Panel mount socket - 9433 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Connector Cord Sets - A12A2MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
NEMA 5-20R Straight Blade Device - Q-718 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details