UGR2-20231 -- EXPLOSIONPROOF PIN AND SLEEVE RECEPTACLE ASSEMBLY
Hubbell Electrical ProductsExplosionproof Pin and Sleeve Receptacle AssemblyUGR2-20231
Description
DEAD END TYPE
3/4 INCH HUB SIZE
3 WIRE(S)
UL, CSA APPROVAL
125 V VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP F G, NEMA 3/7B/7C/7D/9F/9G ENCLOSURE
20 AMPERE CURRENT RATING
2 POLE(S)
SINGLE GANG BOX TYPE
UGP-20231 MATING PLUG
ACCEPTOR[R] BRAND
INCLUDES BACK BOX
MATERIAL COPPER FREE ALUMINUM
UGR MODEL
Hubbell Electrical Products
Done
Datasheet
Description
DEAD END TYPE
3/4 INCH HUB SIZE
3 WIRE(S)
UL, CSA APPROVAL
125 V VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP F G, NEMA 3/7B/7C/7D/9F/9G ENCLOSURE
20 AMPERE CURRENT RATING
2 POLE(S)
SINGLE GANG BOX TYPE
UGP-20231 MATING PLUG
ACCEPTOR[R] BRAND
INCLUDES BACK BOX
MATERIAL COPPER FREE ALUMINUM
UGR MODEL
Explosionproof Pin and Sleeve Receptacle Assembly
UGR2-20231
Explosionproof Pin and Sleeve Receptacle Assembly
UGR2-20231
DEAD END TYPE
3/4 INCH HUB SIZE
3 WIRE(S)
UL, CSA APPROVAL
125 V VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP F G, NEMA 3/7B/7C/7D/9F/9G ENCLOSURE
20 AMPERE CURRENT RATING
2 POLE(S)
SINGLE GANG BOX TYPE
UGP-20231 MATING PLUG
ACCEPTOR[R] BRAND
INCLUDES BACK BOX
MATERIAL COPPER FREE ALUMINUM
UGR MODEL
DEAD END TYPE
3/4 INCH HUB SIZE
3 WIRE(S)
UL, CSA APPROVAL
125 V VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP F G, NEMA 3/7B/7C/7D/9F/9G ENCLOSURE