Hubbell Electrical Products Explosionproof Pin and Sleeve Receptacle Assembly KRS-215-220

Description
DEAD END TYPE 3/4 INCH HUB SIZE 2 WIRE(S) UL, CSA APPROVAL 115/230 VAC VOLTAGE RATING CLASS I GROUP D ENCLOSURE 20 AMPERE CURRENT RATING 1 HP POWER RATING 3 POLE(S) KP MATING PLUG INCLUDES BACK BOX MATERIAL COPPER FREE ALUMINUM KR MODEL
Datasheet
Description
DEAD END TYPE 3/4 INCH HUB SIZE 2 WIRE(S) UL, CSA APPROVAL 115/230 VAC VOLTAGE RATING CLASS I GROUP D ENCLOSURE 20 AMPERE CURRENT RATING 1 HP POWER RATING 3 POLE(S) KP MATING PLUG INCLUDES BACK BOX MATERIAL COPPER FREE ALUMINUM KR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Receptacle Assembly - KRS-215-220 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Pin and Sleeve Receptacle Assembly
KRS-215-220
Explosionproof Pin and Sleeve Receptacle Assembly KRS-215-220
DEAD END TYPE 3/4 INCH HUB SIZE 2 WIRE(S) UL, CSA APPROVAL 115/230 VAC VOLTAGE RATING CLASS I GROUP D ENCLOSURE 20 AMPERE CURRENT RATING 1 HP POWER RATING 3 POLE(S) KP MATING PLUG INCLUDES BACK BOX MATERIAL COPPER FREE ALUMINUM KR MODEL
  • DEAD END TYPE
  • 3/4 INCH HUB SIZE
  • 2 WIRE(S)
  • UL, CSA APPROVAL
  • 115/230 VAC VOLTAGE RATING
  • CLASS I GROUP D ENCLOSURE
  • 20 AMPERE CURRENT RATING
  • 1 HP POWER RATING
  • 3 POLE(S)
  • KP MATING PLUG
  • INCLUDES BACK BOX
  • MATERIAL COPPER FREE ALUMINUM
  • KR MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Power Connectors
Product Number KRS-215-220
Product Name Explosionproof Pin and Sleeve Receptacle Assembly
Device Type Receptacle
Standards / Certifications UL; CSA
Phase Single
Voltage Rating 115 to 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254392 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details