VR332E2 -- PIN AND SLEEVE RECEPTACLE BOX ASSEMBLY
Hubbell Electrical Products
Pin and Sleeve Receptacle Box Assembly
VR332E2
Description
ELECTROSTATICALLY APPLIED EPOXY/POLYESTER COPPER FREE ALUMINUM MATERIAL
3 WIRE(S)
600 VAC/250 VDC VOLTAGE RATING
30 AMPERE CURRENT RATING
2 POLE(S)
3/4 INCH HUB TYPE
2 GROUNDING STYLE
-
Hubbell Electrical Products
Datasheet
Description
ELECTROSTATICALLY APPLIED EPOXY/POLYESTER COPPER FREE ALUMINUM MATERIAL
3 WIRE(S)
600 VAC/250 VDC VOLTAGE RATING
30 AMPERE CURRENT RATING
2 POLE(S)
3/4 INCH HUB TYPE
2 GROUNDING STYLE
Datasheet
Suppliers
Pin and Sleeve Receptacle Box Assembly
VR332E2
ELECTROSTATICALLY APPLIED EPOXY/POLYESTER COPPER FREE ALUMINUM MATERIAL
3 WIRE(S)
600 VAC/250 VDC VOLTAGE RATING
30 AMPERE CURRENT RATING
2 POLE(S)
3/4 INCH HUB TYPE
2 GROUNDING STYLE
- ELECTROSTATICALLY APPLIED EPOXY/POLYESTER COPPER FREE ALUMINUM MATERIAL
- 3 WIRE(S)
- 600 VAC/250 VDC VOLTAGE RATING
- 30 AMPERE CURRENT RATING
- 2 POLE(S)
- 3/4 INCH HUB TYPE
- 2 GROUNDING STYLE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
VR332E2 |
|
Product Name
|
Pin and Sleeve Receptacle Box Assembly |
|
Device Type
|
Receptacle
|
|
Phase
|
Single
|
|
Voltage Rating
|
250 to 600 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Receptacle
Applications
Residential
Mounting Style
Panel
View Details
Device Type
Receptacle; Industrial Power Connectors
Mounting Style
Wall / Box; Wall mount
Standards / Certifications
RoHS
View Details
Qualtek Electronics Corp.
Power Type
AC Power Connector
Device Type
Receptacle
Configuration
NEMA
View Details
2 suppliers
Standards / Certifications
RoHS
Voltage Rating
400 volts
Current Rating
16 amps
View Details