VR20412 -- PIN AND SLEEVE RECEPTACLE
Hubbell Electrical Products
Pin and Sleeve Receptacle
VR20412
Description
METALLIC MATERIAL
4 WIRE(S)
UL, CSA APPROVAL
600 VAC/250 VDC VOLTAGE RATING
200 AMPERE CURRENT RATING
4 POLE(S)
1, SHELL GROUNDING STYLE
VERSAMATE[R] BRAND
ENCLOSURE NEMA 3/4/4X
VR MODEL
-
Hubbell Electrical Products
Datasheet
Description
METALLIC MATERIAL
4 WIRE(S)
UL, CSA APPROVAL
600 VAC/250 VDC VOLTAGE RATING
200 AMPERE CURRENT RATING
4 POLE(S)
1, SHELL GROUNDING STYLE
VERSAMATE[R] BRAND
ENCLOSURE NEMA 3/4/4X
VR MODEL
Datasheet
Suppliers
METALLIC MATERIAL
4 WIRE(S)
UL, CSA APPROVAL
600 VAC/250 VDC VOLTAGE RATING
200 AMPERE CURRENT RATING
4 POLE(S)
1, SHELL GROUNDING STYLE
VERSAMATE[R] BRAND
ENCLOSURE NEMA 3/4/4X
VR MODEL
- METALLIC MATERIAL
- 4 WIRE(S)
- UL, CSA APPROVAL
- 600 VAC/250 VDC VOLTAGE RATING
- 200 AMPERE CURRENT RATING
- 4 POLE(S)
- 1, SHELL GROUNDING STYLE
- VERSAMATE[R] BRAND
- ENCLOSURE NEMA 3/4/4X
- VR MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
VR20412 |
|
Product Name
|
Pin and Sleeve Receptacle |
|
Device Type
|
Receptacle
|
|
Standards / Certifications
|
UL; CSA
|
|
Phase
|
Single
|
|
Voltage Rating
|
250 to 600 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Receptacle
Applications
Residential
Mounting Style
PCB
View Details
Device Type
Receptacle; Industrial Power Connectors
Mounting Style
Wall / Box; Wall mount
Standards / Certifications
RoHS
View Details
Qualtek Electronics Corp.
Device Type
Power Entry Module
Configuration
IEC
Mounting Style
Panel; Flange
View Details
3 suppliers
Power Type
AC Power Connector
Device Type
Receptacle
Configuration
Single
View Details
3 suppliers