Hubbell Electrical Products Pin and Sleeve Receptacle Box Assembly KRJX-3603

Description
COPPER FREE ALUMINUM MATERIAL 2 WIRE(S) 115/230/460 VAC VOLTAGE RATING 30 AMPERE AT 460 VAC, 60 AMPERE AT 115/230 VAC CURRENT RATING 3 POLE(S) WEATHER PROOF 1 INCH HUB TYPE EXTRA POLE GROUNDING STYLE HUBBELL. BRAND KRJ MODEL
Datasheet
Description
COPPER FREE ALUMINUM MATERIAL 2 WIRE(S) 115/230/460 VAC VOLTAGE RATING 30 AMPERE AT 460 VAC, 60 AMPERE AT 115/230 VAC CURRENT RATING 3 POLE(S) WEATHER PROOF 1 INCH HUB TYPE EXTRA POLE GROUNDING STYLE HUBBELL. BRAND KRJ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle Box Assembly - KRJX-3603 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Pin and Sleeve Receptacle Box Assembly
KRJX-3603
Pin and Sleeve Receptacle Box Assembly KRJX-3603
COPPER FREE ALUMINUM MATERIAL 2 WIRE(S) 115/230/460 VAC VOLTAGE RATING 30 AMPERE AT 460 VAC, 60 AMPERE AT 115/230 VAC CURRENT RATING 3 POLE(S) WEATHER PROOF 1 INCH HUB TYPE EXTRA POLE GROUNDING STYLE HUBBELL. BRAND KRJ MODEL
  • COPPER FREE ALUMINUM MATERIAL
  • 2 WIRE(S)
  • 115/230/460 VAC VOLTAGE RATING
  • 30 AMPERE AT 460 VAC, 60 AMPERE AT 115/230 VAC CURRENT RATING
  • 3 POLE(S)
  • WEATHER PROOF
  • 1 INCH HUB TYPE
  • EXTRA POLE GROUNDING STYLE
  • HUBBELL. BRAND
  • KRJ MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Power Connectors
Product Number KRJX-3603
Product Name Pin and Sleeve Receptacle Box Assembly
Device Type Receptacle
Phase Three
Voltage Rating 115 to 460 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1-172340-2 - TE Connectivity
Specs
Applications Residential
Mounting Style Cable
Standards / Certifications RoHS
View Details
Industrial Power Connectors - 1254394 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 857-06/024-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
IP44 Splashproof Small Box Receptacle - D32S71A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers