Hubbell Electrical Products Explosionproof Pin and Sleeve Receptacle Assembly KRAJAC-4603

Description
FEED THROUGH TYPE 1-1/4 INCH HUB SIZE 2 WIRE(S) UL APPROVAL 115/230/460 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, NEMA 7C/7D ENCLOSURE 60 AMPERE AT 115/230 VAC, 30 AMPERE AT 460 VAC CURRENT RATING 5 HP POWER RATING 3 POLE(S) KP MATING PLUG INCLUDES BACK BOX MATERIAL COPPER FREE ALUMINUM KR MODEL
Datasheet
Description
FEED THROUGH TYPE 1-1/4 INCH HUB SIZE 2 WIRE(S) UL APPROVAL 115/230/460 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, NEMA 7C/7D ENCLOSURE 60 AMPERE AT 115/230 VAC, 30 AMPERE AT 460 VAC CURRENT RATING 5 HP POWER RATING 3 POLE(S) KP MATING PLUG INCLUDES BACK BOX MATERIAL COPPER FREE ALUMINUM KR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Receptacle Assembly - KRAJAC-4603 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Pin and Sleeve Receptacle Assembly
KRAJAC-4603
Explosionproof Pin and Sleeve Receptacle Assembly KRAJAC-4603
FEED THROUGH TYPE 1-1/4 INCH HUB SIZE 2 WIRE(S) UL APPROVAL 115/230/460 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, NEMA 7C/7D ENCLOSURE 60 AMPERE AT 115/230 VAC, 30 AMPERE AT 460 VAC CURRENT RATING 5 HP POWER RATING 3 POLE(S) KP MATING PLUG INCLUDES BACK BOX MATERIAL COPPER FREE ALUMINUM KR MODEL
  • FEED THROUGH TYPE
  • 1-1/4 INCH HUB SIZE
  • 2 WIRE(S)
  • UL APPROVAL
  • 115/230/460 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, NEMA 7C/7D ENCLOSURE
  • 60 AMPERE AT 115/230 VAC, 30 AMPERE AT 460 VAC CURRENT RATING
  • 5 HP POWER RATING
  • 3 POLE(S)
  • KP MATING PLUG
  • INCLUDES BACK BOX
  • MATERIAL COPPER FREE ALUMINUM
  • KR MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Power Connectors
Product Number KRAJAC-4603
Product Name Explosionproof Pin and Sleeve Receptacle Assembly
Device Type Receptacle
Standards / Certifications UL
Phase Three
Voltage Rating 115 to 460 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 3-109-575 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel
View Details
20 Amp Single Outlet, Side Wire & Back Wire, Residential Grade - 3002RNT - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Single
Applications Residential
View Details
TE Connectivity 1-1670901-1 HDSCS Series, 12-Position Sealed Receptacle Housing - 30160 - Waytek, Inc.
Specs
Device Type Receptacle
Applications Industrial
View Details
2 suppliers