Hubbell Electrical Products Explosionproof Pin and Sleeve Receptacle Assembly UGR2C-15231

Description
DEAD END TYPE 3/4 INCH HUB SIZE 3 WIRE(S) UL, CSA APPROVAL 125 V VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/7BCD/9FG ENCLOSURE 15 AMPERE CURRENT RATING SPRING COVER TYPE 2 POLE(S) 1-GANG BOX TYPE MATERIAL COPPER FREE ALUMINUM FINISH ELECTROSTATICALLY APPLIED AND BAKED POWDER EPOXY/POLYESTER CONFIGURATION 5-15R
Datasheet
Description
DEAD END TYPE 3/4 INCH HUB SIZE 3 WIRE(S) UL, CSA APPROVAL 125 V VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/7BCD/9FG ENCLOSURE 15 AMPERE CURRENT RATING SPRING COVER TYPE 2 POLE(S) 1-GANG BOX TYPE MATERIAL COPPER FREE ALUMINUM FINISH ELECTROSTATICALLY APPLIED AND BAKED POWDER EPOXY/POLYESTER CONFIGURATION 5-15R
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Receptacle Assembly - UGR2C-15231 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Pin and Sleeve Receptacle Assembly
UGR2C-15231
Explosionproof Pin and Sleeve Receptacle Assembly UGR2C-15231
DEAD END TYPE 3/4 INCH HUB SIZE 3 WIRE(S) UL, CSA APPROVAL 125 V VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/7BCD/9FG ENCLOSURE 15 AMPERE CURRENT RATING SPRING COVER TYPE 2 POLE(S) 1-GANG BOX TYPE MATERIAL COPPER FREE ALUMINUM FINISH ELECTROSTATICALLY APPLIED AND BAKED POWDER EPOXY/POLYESTER CONFIGURATION 5-15R
  • DEAD END TYPE
  • 3/4 INCH HUB SIZE
  • 3 WIRE(S)
  • UL, CSA APPROVAL
  • 125 V VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/7BCD/9FG ENCLOSURE
  • 15 AMPERE CURRENT RATING
  • SPRING COVER TYPE
  • 2 POLE(S)
  • 1-GANG BOX TYPE
  • MATERIAL COPPER FREE ALUMINUM
  • FINISH ELECTROSTATICALLY APPLIED AND BAKED POWDER EPOXY/POLYESTER
  • CONFIGURATION 5-15R
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Power Connectors
Product Number UGR2C-15231
Product Name Explosionproof Pin and Sleeve Receptacle Assembly
Device Type Receptacle
Standards / Certifications UL; CSA
Phase Single
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Backplane Power Connectors - 1-1410279-1 - TE Connectivity
Specs
Device Type Plug
Applications Residential
Mounting Style PCB
View Details
Industrial Power Connectors - 1254392 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
IEC 60320 C14 AC Power Inlet \nAngled Inlet PCB Mount - 703W-00/54 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
5 suppliers
IP44 Splashproof Small Box Receptacle - D42S61A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers