Hubbell Electrical Products Explosionproof Pin and Sleeve Receptacle Assembly KRJX-2304

Description
3/4 INCH HUB SIZE 3 WIRE(S) UL, CSA APPROVAL 115/230/460 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 II B II A, NEMA 7C/7D ENCLOSURE 7 AMPERE AT 460 VAC, 30 AMPERE AT 115/230 VAC CURRENT RATING 1 HP AT 460 VAC, 3 HP AT 115/230 VAC POWER RATING 4 POLE(S) KILLARK. BRAND KRJ MODEL
Datasheet
Description
3/4 INCH HUB SIZE 3 WIRE(S) UL, CSA APPROVAL 115/230/460 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 II B II A, NEMA 7C/7D ENCLOSURE 7 AMPERE AT 460 VAC, 30 AMPERE AT 115/230 VAC CURRENT RATING 1 HP AT 460 VAC, 3 HP AT 115/230 VAC POWER RATING 4 POLE(S) KILLARK. BRAND KRJ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Receptacle Assembly - KRJX-2304 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Pin and Sleeve Receptacle Assembly
KRJX-2304
Explosionproof Pin and Sleeve Receptacle Assembly KRJX-2304
3/4 INCH HUB SIZE 3 WIRE(S) UL, CSA APPROVAL 115/230/460 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 II B II A, NEMA 7C/7D ENCLOSURE 7 AMPERE AT 460 VAC, 30 AMPERE AT 115/230 VAC CURRENT RATING 1 HP AT 460 VAC, 3 HP AT 115/230 VAC POWER RATING 4 POLE(S) KILLARK. BRAND KRJ MODEL
  • 3/4 INCH HUB SIZE
  • 3 WIRE(S)
  • UL, CSA APPROVAL
  • 115/230/460 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 II B II A, NEMA 7C/7D ENCLOSURE
  • 7 AMPERE AT 460 VAC, 30 AMPERE AT 115/230 VAC CURRENT RATING
  • 1 HP AT 460 VAC, 3 HP AT 115/230 VAC POWER RATING
  • 4 POLE(S)
  • KILLARK. BRAND
  • KRJ MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Power Connectors
Product Number KRJX-2304
Product Name Explosionproof Pin and Sleeve Receptacle Assembly
Device Type Receptacle
Standards / Certifications UL; CSA
Phase Three
Voltage Rating 115 to 460 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - 12A4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254396 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 15kW (20Hp) Power Module - 25-PM2-D030 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-601H-X.XPA6T - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details