VR1042 -- EXPLOSIONPROOF PIN AND SLEEVE RECEPTACLE
Hubbell Electrical Products
Explosionproof Pin and Sleeve Receptacle
VR1042
Description
ELECTROSTATICALLY APPLIED EPOXY/POLYESTER PAINTED COPPER FREE ALUMINUM MATERIAL
3 WIRE(S)
UL, CSA APPROVAL
600 VAC/250 VDC VOLTAGE RATING
NEMA 3/4/4X ENCLOSURE
100 AMPERE CURRENT RATING
4 POLE(S)
VERSAMATE[R] BRAND
VR MODEL
-
Hubbell Electrical Products
Datasheet
Description
ELECTROSTATICALLY APPLIED EPOXY/POLYESTER PAINTED COPPER FREE ALUMINUM MATERIAL
3 WIRE(S)
UL, CSA APPROVAL
600 VAC/250 VDC VOLTAGE RATING
NEMA 3/4/4X ENCLOSURE
100 AMPERE CURRENT RATING
4 POLE(S)
VERSAMATE[R] BRAND
VR MODEL
Datasheet
Suppliers
Explosionproof Pin and Sleeve Receptacle
VR1042
ELECTROSTATICALLY APPLIED EPOXY/POLYESTER PAINTED COPPER FREE ALUMINUM MATERIAL
3 WIRE(S)
UL, CSA APPROVAL
600 VAC/250 VDC VOLTAGE RATING
NEMA 3/4/4X ENCLOSURE
100 AMPERE CURRENT RATING
4 POLE(S)
VERSAMATE[R] BRAND
VR MODEL
- ELECTROSTATICALLY APPLIED EPOXY/POLYESTER PAINTED COPPER FREE ALUMINUM MATERIAL
- 3 WIRE(S)
- UL, CSA APPROVAL
- 600 VAC/250 VDC VOLTAGE RATING
- NEMA 3/4/4X ENCLOSURE
- 100 AMPERE CURRENT RATING
- 4 POLE(S)
- VERSAMATE[R] BRAND
- VR MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
VR1042 |
|
Product Name
|
Explosionproof Pin and Sleeve Receptacle |
|
Device Type
|
Receptacle
|
|
Standards / Certifications
|
UL; CSA
|
|
Phase
|
Single
|
|
Voltage Rating
|
250 to 600 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Power Type
DC Power Connector
Device Type
Receptacle
Configuration
Other; M12 C
View Details
Device Type
Receptacle; Industrial Power Connectors
Mounting Style
Wall / Box; Wall mount
Standards / Certifications
RoHS
View Details
Allen-Bradley / Rockwell Automation
Power Type
AC Power Connector
Device Type
Power Entry Module
Standards / Certifications
RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Power Type
DC Power Connector
Device Type
Receptacle
Mounting Style
PCB
View Details