Hubbell Electrical Products Explosionproof Pin and Sleeve Receptacle UGRO-20232

Description
SINGLE GANG TYPE ELECTROSTATICALLY APPLIED BAKED EPOXY/POLYESTER POWDER FINISHED COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) UL, CSA APPROVAL 250 V VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/7B/7C/7D/9F/9G ENCLOSURE 20 AMPERE CURRENT RATING SPRING COVER TYPE 2 POLE(S) UGP MATING PLUG ACCEPTOR[R] BRAND UGR MODEL
Datasheet
Description
SINGLE GANG TYPE ELECTROSTATICALLY APPLIED BAKED EPOXY/POLYESTER POWDER FINISHED COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) UL, CSA APPROVAL 250 V VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/7B/7C/7D/9F/9G ENCLOSURE 20 AMPERE CURRENT RATING SPRING COVER TYPE 2 POLE(S) UGP MATING PLUG ACCEPTOR[R] BRAND UGR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Receptacle - UGRO-20232 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Pin and Sleeve Receptacle
UGRO-20232
Explosionproof Pin and Sleeve Receptacle UGRO-20232
SINGLE GANG TYPE ELECTROSTATICALLY APPLIED BAKED EPOXY/POLYESTER POWDER FINISHED COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) UL, CSA APPROVAL 250 V VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/7B/7C/7D/9F/9G ENCLOSURE 20 AMPERE CURRENT RATING SPRING COVER TYPE 2 POLE(S) UGP MATING PLUG ACCEPTOR[R] BRAND UGR MODEL
  • SINGLE GANG TYPE
  • ELECTROSTATICALLY APPLIED BAKED EPOXY/POLYESTER POWDER FINISHED COPPER FREE ALUMINUM MATERIAL
  • 3 WIRE(S)
  • UL, CSA APPROVAL
  • 250 V VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/7B/7C/7D/9F/9G ENCLOSURE
  • 20 AMPERE CURRENT RATING
  • SPRING COVER TYPE
  • 2 POLE(S)
  • UGP MATING PLUG
  • ACCEPTOR[R] BRAND
  • UGR MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Power Connectors
Product Number UGRO-20232
Product Name Explosionproof Pin and Sleeve Receptacle
Device Type Receptacle
Standards / Certifications UL; CSA
Phase Single
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1445821-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Industrial Power Connectors - 1254395 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
IEC 60320 C20 Snap-in AC Power Inlet with Solder Terminals - 745W-15/05 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
2 suppliers
Heavy Duty Power Connectors - 403048M - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details