Hubbell Electrical Products Pin and Sleeve Receptacle with Disconnect VSQ3034

Description
MECHANICALLY INTERLOCKED TYPE ELECTROSTATICALLY APPLIED GRAY POWDER POLYESTER COATED COPPER-FREE ALUMINUM MATERIAL 3 WIRE(S) 600 VOLT AC VOLTAGE RATING NEMA 3/4/4X/7B/7C/7D/9F/9 G, CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE I AND 2 GROUP IIB+H2 IIA, CLASS II DIV 1 AND 2 GROUP F AND G, CLASS LLL ENCLOSURE 30 AMP CURRENT RATING 4 POLE(S) CORROSION RESISTANT 1 INCH FEED-THROUGH HUB TYPE VERSAMATE[R] BRAND APPLICATION HAZARDOUS LOCATION VSQ MODEL
Datasheet
Description
MECHANICALLY INTERLOCKED TYPE ELECTROSTATICALLY APPLIED GRAY POWDER POLYESTER COATED COPPER-FREE ALUMINUM MATERIAL 3 WIRE(S) 600 VOLT AC VOLTAGE RATING NEMA 3/4/4X/7B/7C/7D/9F/9 G, CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE I AND 2 GROUP IIB+H2 IIA, CLASS II DIV 1 AND 2 GROUP F AND G, CLASS LLL ENCLOSURE 30 AMP CURRENT RATING 4 POLE(S) CORROSION RESISTANT 1 INCH FEED-THROUGH HUB TYPE VERSAMATE[R] BRAND APPLICATION HAZARDOUS LOCATION VSQ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle with Disconnect - VSQ3034 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Pin and Sleeve Receptacle with Disconnect
VSQ3034
Pin and Sleeve Receptacle with Disconnect VSQ3034
MECHANICALLY INTERLOCKED TYPE ELECTROSTATICALLY APPLIED GRAY POWDER POLYESTER COATED COPPER-FREE ALUMINUM MATERIAL 3 WIRE(S) 600 VOLT AC VOLTAGE RATING NEMA 3/4/4X/7B/7C/7D/9F/9 G, CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE I AND 2 GROUP IIB+H2 IIA, CLASS II DIV 1 AND 2 GROUP F AND G, CLASS LLL ENCLOSURE 30 AMP CURRENT RATING 4 POLE(S) CORROSION RESISTANT 1 INCH FEED-THROUGH HUB TYPE VERSAMATE[R] BRAND APPLICATION HAZARDOUS LOCATION VSQ MODEL
  • MECHANICALLY INTERLOCKED TYPE
  • ELECTROSTATICALLY APPLIED GRAY POWDER POLYESTER COATED COPPER-FREE ALUMINUM MATERIAL
  • 3 WIRE(S)
  • 600 VOLT AC VOLTAGE RATING
  • NEMA 3/4/4X/7B/7C/7D/9F/9G, CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE I AND 2 GROUP IIB+H2 IIA, CLASS II DIV 1 AND 2 GROUP F AND G, CLASS LLL ENCLOSURE
  • 30 AMP CURRENT RATING
  • 4 POLE(S)
  • CORROSION RESISTANT
  • 1 INCH FEED-THROUGH HUB TYPE
  • VERSAMATE[R] BRAND
  • APPLICATION HAZARDOUS LOCATION
  • VSQ MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Power Connectors
Product Number VSQ3034
Product Name Pin and Sleeve Receptacle with Disconnect
Device Type Receptacle
Phase Single
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 3-103-780 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
3-Prong Straight Plug, 15 Amp 125 Volt 5-15P - S0515PA - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details