Hubbell Electrical Products Pin and Sleeve Receptacle VR20422

Description
METALLIC MATERIAL 3 WIRE(S) UL, CSA APPROVAL 600 VAC/250 VDC VOLTAGE RATING 200 AMPERE CURRENT RATING 4 POLE(S) 2, SHELL, EXTRA POLE GROUNDING STYLE VERSAMATE[R] BRAND ENCLOSURE NEMA 3/4/4X VR MODEL
Datasheet
Description
METALLIC MATERIAL 3 WIRE(S) UL, CSA APPROVAL 600 VAC/250 VDC VOLTAGE RATING 200 AMPERE CURRENT RATING 4 POLE(S) 2, SHELL, EXTRA POLE GROUNDING STYLE VERSAMATE[R] BRAND ENCLOSURE NEMA 3/4/4X VR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - VR20422 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Pin and Sleeve Receptacle
VR20422
Pin and Sleeve Receptacle VR20422
METALLIC MATERIAL 3 WIRE(S) UL, CSA APPROVAL 600 VAC/250 VDC VOLTAGE RATING 200 AMPERE CURRENT RATING 4 POLE(S) 2, SHELL, EXTRA POLE GROUNDING STYLE VERSAMATE[R] BRAND ENCLOSURE NEMA 3/4/4X VR MODEL
  • METALLIC MATERIAL
  • 3 WIRE(S)
  • UL, CSA APPROVAL
  • 600 VAC/250 VDC VOLTAGE RATING
  • 200 AMPERE CURRENT RATING
  • 4 POLE(S)
  • 2, SHELL, EXTRA POLE GROUNDING STYLE
  • VERSAMATE[R] BRAND
  • ENCLOSURE NEMA 3/4/4X
  • VR MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Power Connectors
Product Number VR20422
Product Name Pin and Sleeve Receptacle
Device Type Receptacle
Standards / Certifications UL; CSA
Phase Single
Voltage Rating 250 to 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 3-105-326 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Grounding Flush Mount Power Outlet, 50 Amp 250V 6-50R for Special Purpose - 2102M - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Circular Power Connectors - 207216-8 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details