VR642E4 -- PIN AND SLEEVE RECEPTACLE BOX ASSEMBLY
Hubbell Electrical Products
Pin and Sleeve Receptacle Box Assembly
VR642E4
Description
ELECTROSTATICALLY APPLIED EPOXY/POLYESTER COPPER FREE ALUMINUM MATERIAL
4 WIRE(S)
600 VAC/250 VDC VOLTAGE RATING
60 AMPERE CURRENT RATING
3 POLE(S)
1-1/4 INCH HUB TYPE
2 GROUNDING STYLE
-
Hubbell Electrical Products
Datasheet
Description
ELECTROSTATICALLY APPLIED EPOXY/POLYESTER COPPER FREE ALUMINUM MATERIAL
4 WIRE(S)
600 VAC/250 VDC VOLTAGE RATING
60 AMPERE CURRENT RATING
3 POLE(S)
1-1/4 INCH HUB TYPE
2 GROUNDING STYLE
Datasheet
Suppliers
Pin and Sleeve Receptacle Box Assembly
VR642E4
ELECTROSTATICALLY APPLIED EPOXY/POLYESTER COPPER FREE ALUMINUM MATERIAL
4 WIRE(S)
600 VAC/250 VDC VOLTAGE RATING
60 AMPERE CURRENT RATING
3 POLE(S)
1-1/4 INCH HUB TYPE
2 GROUNDING STYLE
- ELECTROSTATICALLY APPLIED EPOXY/POLYESTER COPPER FREE ALUMINUM MATERIAL
- 4 WIRE(S)
- 600 VAC/250 VDC VOLTAGE RATING
- 60 AMPERE CURRENT RATING
- 3 POLE(S)
- 1-1/4 INCH HUB TYPE
- 2 GROUNDING STYLE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
VR642E4 |
|
Product Name
|
Pin and Sleeve Receptacle Box Assembly |
|
Device Type
|
Receptacle
|
|
Phase
|
Single
|
|
Voltage Rating
|
250 to 600 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
Residential
Mounting Style
PCB
Standards / Certifications
RoHS
View Details
Device Type
Receptacle; Industrial Power Connectors
Mounting Style
Wall / Box; Wall mount
Standards / Certifications
RoHS
View Details
Qualtek Electronics Corp.
Device Type
Power Entry Module
Configuration
IEC
Applications
Residential
View Details
2 suppliers
Power Type
AC Power Connector
Device Type
Receptacle
Configuration
Single
View Details