Hubbell Electrical Products Explosionproof Pin and Sleeve Receptacle Assembly KRAJAC-4604

Description
FEED THROUGH TYPE 1-1/4 INCH HUB SIZE 3 WIRE(S) UL APPROVAL 115/230/460 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, NEMA 7C/7D ENCLOSURE 60 AMPERE AT 115/230 VAC, 30 AMPERE AT 460 VAC CURRENT RATING 5 HP POWER RATING 4 POLE(S) KP MATING PLUG INCLUDES BACK BOX MATERIAL COPPER FREE ALUMINUM KR MODEL
Datasheet
Description
FEED THROUGH TYPE 1-1/4 INCH HUB SIZE 3 WIRE(S) UL APPROVAL 115/230/460 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, NEMA 7C/7D ENCLOSURE 60 AMPERE AT 115/230 VAC, 30 AMPERE AT 460 VAC CURRENT RATING 5 HP POWER RATING 4 POLE(S) KP MATING PLUG INCLUDES BACK BOX MATERIAL COPPER FREE ALUMINUM KR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Receptacle Assembly - KRAJAC-4604 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Pin and Sleeve Receptacle Assembly
KRAJAC-4604
Explosionproof Pin and Sleeve Receptacle Assembly KRAJAC-4604
FEED THROUGH TYPE 1-1/4 INCH HUB SIZE 3 WIRE(S) UL APPROVAL 115/230/460 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, NEMA 7C/7D ENCLOSURE 60 AMPERE AT 115/230 VAC, 30 AMPERE AT 460 VAC CURRENT RATING 5 HP POWER RATING 4 POLE(S) KP MATING PLUG INCLUDES BACK BOX MATERIAL COPPER FREE ALUMINUM KR MODEL
  • FEED THROUGH TYPE
  • 1-1/4 INCH HUB SIZE
  • 3 WIRE(S)
  • UL APPROVAL
  • 115/230/460 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, NEMA 7C/7D ENCLOSURE
  • 60 AMPERE AT 115/230 VAC, 30 AMPERE AT 460 VAC CURRENT RATING
  • 5 HP POWER RATING
  • 4 POLE(S)
  • KP MATING PLUG
  • INCLUDES BACK BOX
  • MATERIAL COPPER FREE ALUMINUM
  • KR MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Power Connectors
Product Number KRAJAC-4604
Product Name Explosionproof Pin and Sleeve Receptacle Assembly
Device Type Receptacle
Standards / Certifications UL
Phase Three
Voltage Rating 115 to 460 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-3180-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Locking Outlet, 20 Amp 250 Volt L6-20R - L0620RL - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details