Buck Regulator Positive Output Step-Down PMBus, SMBus DC-DC Controller IC 32-TQFN (4x4)
Buck Regulator Positive Output Step-Down PMBus, SMBus DC-DC Controller IC 32-TQFN (4x4)
INFRA 2OUT/2PH DIGITAL CONTROLLE
INFRA 2OUT/2PH DIGITAL CONTROLLE
INFRA 2OUT/2PH DIGITAL CONTROLLE
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 20-ISL68220IRAZ-ND | ISL68220IRAZ | ISL68220IRAZ | ISL68220IRAZ | ISL68220IRAZ |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | |||
| Package Type | Other; 32-WFQFN Exposed Pad | Other; 32-WFQFN Exposed Pad | Other; 32-WFQFN Exposed Pad | ||
| fsw | 200 to 2000 kHz | 200 to 2000 kHz | 200 to 2000 kHz | 200 kHz | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |