ISL6526AIRZ-TS2462S
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QFN (5x5)
ISL6526AIRZ-TS2462S
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 20-ISL6526AIRZ-TS2462S-ND | ISL6526AIRZ-TS2462S | ISL6526AIRZ-TS2462S |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | ||
| Package Type | Other; 16-VQFN Exposed Pad | Other; 16-VQFN Exposed Pad | |
| Special Features | Synchronous Rectification | ||
| fsw | 600 kHz | 600 kHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |