IC REG BUCK ADJ 3A/3A DL 24QFN
ISL8036IRZ-T7AR5194
Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 3A, 3A 24-VFQFN Exposed Pad
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 20-ISL8036IRZ-T7AR5194-ND | ISL8036IRZ-T7AR5194 | ISL8036IRZ-T7AR5194 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | |
| Special Features | Multiple Outputs; Synchronous Rectification | ||
| Output Voltage | 0.8000 to 6 volts | 0.8000 to 6 volts |