Saint-Gobain Tape Solutions Datasheets for Elastomers and Rubber Compounds
Elastomers and rubber materials are characterized by their high degree of flexibility and elasticity (high reversible elongation or resilience).
Elastomers and Rubber Compounds: Learn more
| Product Name | Notes |
|---|---|
| ThermaCool TC Series Soft Ceramic-Filled Silicone Elastomer Saint-Gobain Performance Plastics' ThermaCool TC Series is an economical, soft ceramic-filled silicone elastomer typically supplied with a PET release liner on both sides. | |
| Firm, Micro-Cellular Polyurethane Foam Saint-Gobain Norseal K7000 series firm density black color polyurethane foams are ideal for a variety of electronic and general gasketing applications. Korel 7000 is UL listed... | |
| Gasketing – Norseal PUR has excellent resistance to compression set and high resiliency that ensures the seal will not break down over extended use, making it a preferred choice for... | |
| Medium firmness, Micro-Cellular Polyurethane Foam Saint-Gobain Norseal K40 series is a medium deflection urethane foam with minimal compression set and low out-gassing that exceeds fogging requirements. Ideal for controlling unwanted... | |
| Norseal 9030-9070 - specification grade yard goods The Norseal silicone solid rubber line includes specification grade, high-performance grade and electrically conductive grade products. Products range in thicknesses from .012” (.031mm)... | |
| Norseal 9235 -9275 - high-performance grade (high tear strength resistant grade) The Norseal silicone solid rubber line includes specification grade, high-performance grade and electrically conductive grade products. Products range in... | |
| Norseal LS7000 high-density foam is widely recommended for bumpers and footpads for appliances and electronic products. LS7000 provides a high coefficient of surface friction combined with a smooth, non-marring surface. | |
| Norseal R10470 (Medium) - general purpose fits most applications, medium and firm grades The Norseal full line of closed cell expanded silicone sponge rubber for a variety of gasketing, cushioning,... | |
| Norseal R10480 - low compression set resistance formula, soft and medium grades The Norseal full line of closed cell expanded silicone sponge rubber for a variety of gasketing, cushioning, insulating... | |
| Norseal R10490 Medium - fluorosilicone grade for high temperature and solvent resistance The Norseal full line of closed cell expanded silicone sponge rubber for a variety of gasketing, cushioning, insulating... | |
| Saint-Gobain® Norseak® silicone SNS tapes outperform all other elastomer tapes in service of life, weatherability, compression set resistance and electrical resistivity in extreme temperature applications. These pressure-sensitive silicone tapes are... | |
| Very Firm, Micro-Cellular Polyurethane Foam Saint-Gobain Norseal K8000 series very firm black color polyurethane foams are ideal for a wide range of specialty electronic and general industrial applications. Norseal K8000... | |
| Norseal 3320 - general purpose press pads for temperatures up to 350°F (177°C) and pressures up to 500 psi Norseal silicone rubber reinforced with fiberglass increases the product’s dimensional stability... | |
| Norseal 4032 and Norseal 4050 - thin material typically chosen for flexible gasketing applications. Norseal silicone rubber reinforced with fiberglass increases the product’s dimensional stability for high-pressure applications, while functioning... | |
| Norseal AGP 200 foam is a uniquely engineered polymer designed to provide excellent water sealant performance. Its softness and conformability allows Norseal AGP 200 to recover large tolerances during assembly,... | |
| Norseal closed-cell foam tape with high-performance adhesive is ideal for sealing glass into framing systems. For 40 years, the Norseal brand continues to offer proven performance in the window glazing... | |
| Norseal closed-cell foam tapes function as a gasket, forming a "seal" to prevent air, vapor, moisture and sound infiltration. A proper gasket will interface between two dissimilar surfaces. Unlike traditional... | |
| Norseal F-20 silicone foam rubber provide excellent flame retardance (UL 94 V-0) with low toxicity and smoke generation in a conformable expanded cellular material. Norseal F-20 has a finer cell... | |
| Norseal R10450 - closed cell sponge on both sides of fiberglass fabric for cushioning and dust and moisture resistant gasketing applications Norseal silicone rubber reinforced with fiberglass increases the product’s... | |
| Saint-Gobain Norseal R10480S silicone sponge rubber is a low compression set closed-cell sponge rubber. The Norseal full line of closed cell expanded silicone sponge rubber for a variety of gasketing,... | |
| Saint-Gobain Performance Plastics ThermaCool R-10404 is a thermally conductive closed cell silicone sponge rubber. This material offers thermal conductivity along with electrical isolation. R-10404 is the superior choice for battery... | |
| Saint-Gobain Performance Plastics ThermaCool TC3008 is a high performance, soft ceramic-filled silicone elastomer typically supplied with a PET release liner on both sides. The product is intrinsically tacky and has... | |
| Saint-Gobain's Norseal FS1000 series is a high-performance foam tape designed with a unique combination of sealing properties: Expandable and fire resistant : When heated to more than 200°C, FS1000 will... | |
| The Norseal PF Series are enhanced, micro-cellular polyurethane foam solutions for packaging of pouch and prismatic lithium ion cells. A range of products are available in this line as a... | |
| The Norseal silicone solid rubber line includes specification grade, high-performance grade and electrically conductive grade products. Products range in thicknesses from .012” (.031mm) to .500” (12.7mm) in durometer, hardness from... | |
| Thermally Conductive Silicone Coated Fabrics Thermacool Coated Fabrics offer high temperature resistance and conformability as a low cost heat sink gasket. Saint-Gobain Performance Plastics ThermaCool TC2006 is an economical, soft... | |
| Thermally Conductive Silicone Coated Fabrics Thermacool Coated Fabrics offer high temperature resistance and conformability as a low cost heat sink gasket. The ThermaCool TC100 is an unsupported thermally conductive solid... |