Saint-Gobain Tape Solutions Norseal® Silicone Foam Rubber for EV Applications F20

Description
Norseal F-20 silicone foam rubber provide excellent flame retardance (UL 94 V-0) with low toxicity and smoke generation in a conformable expanded cellular material. Norseal F-20 has a finer cell structure (closed cell) and produced in a medium density for Mass Transit and Transportation applications. Features: Flame retardant UL 94 V-0 in thickness ≥ 1/16” (1.59mm) Passes key industry standards like FAR 25.853, Bombardier SMP 800-C, NFPA 130 Passes requirements of FDA extractables 21.CFR177.2600 – extremely clean elastomer for use in non-direct food contact applications Smooth both sides is available on F-20 for Excellent Sealing attributes. Smooth one side / slight texture opposite side is the standard for F-12, however smooth both sides can be offered as a custom item Excellent compression set resistance Excellent resistance to ultraviolet light, ozone and extreme temperature ranges for long-term aging properties Weather, moisture, ozone, UV and fungus resistant - perfect gasketing material for outdoor applications (F-20) closed cell foam passes AMS 3195 (F-20) is recognized to UL 50E, gasket and seals for electronic enclosures.
Datasheet
Description
Norseal F-20 silicone foam rubber provide excellent flame retardance (UL 94 V-0) with low toxicity and smoke generation in a conformable expanded cellular material. Norseal F-20 has a finer cell structure (closed cell) and produced in a medium density for Mass Transit and Transportation applications. Features: Flame retardant UL 94 V-0 in thickness ≥ 1/16” (1.59mm) Passes key industry standards like FAR 25.853, Bombardier SMP 800-C, NFPA 130 Passes requirements of FDA extractables 21.CFR177.2600 – extremely clean elastomer for use in non-direct food contact applications Smooth both sides is available on F-20 for Excellent Sealing attributes. Smooth one side / slight texture opposite side is the standard for F-12, however smooth both sides can be offered as a custom item Excellent compression set resistance Excellent resistance to ultraviolet light, ozone and extreme temperature ranges for long-term aging properties Weather, moisture, ozone, UV and fungus resistant - perfect gasketing material for outdoor applications (F-20) closed cell foam passes AMS 3195 (F-20) is recognized to UL 50E, gasket and seals for electronic enclosures.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Norseal® Silicone Foam Rubber for EV Applications - F20 - Saint-Gobain Tape Solutions
Hoosick Falls, NY, USA
Norseal® Silicone Foam Rubber for EV Applications
F20
Norseal® Silicone Foam Rubber for EV Applications F20
Norseal F-20 silicone foam rubber provide excellent flame retardance (UL 94 V-0) with low toxicity and smoke generation in a conformable expanded cellular material. Norseal F-20 has a finer cell structure (closed cell) and produced in a medium density for Mass Transit and Transportation applications. Features: Flame retardant UL 94 V-0 in thickness ≥ 1/16” (1.59mm) Passes key industry standards like FAR 25.853, Bombardier SMP 800-C, NFPA 130 Passes requirements of FDA extractables 21.CFR177.2600 – extremely clean elastomer for use in non-direct food contact applications Smooth both sides is available on F-20 for Excellent Sealing attributes. Smooth one side / slight texture opposite side is the standard for F-12, however smooth both sides can be offered as a custom item Excellent compression set resistance Excellent resistance to ultraviolet light, ozone and extreme temperature ranges for long-term aging properties Weather, moisture, ozone, UV and fungus resistant - perfect gasketing material for outdoor applications (F-20) closed cell foam passes AMS 3195 (F-20) is recognized to UL 50E, gasket and seals for electronic enclosures.

Norseal F-20 silicone foam rubber provide excellent flame retardance (UL 94 V-0) with low toxicity and smoke generation in a conformable expanded cellular material. Norseal F-20 has a finer cell structure (closed cell) and produced in a medium density for Mass Transit and Transportation applications.

Features:

  • Flame retardant UL 94 V-0 in thickness ≥ 1/16” (1.59mm)
  • Passes key industry standards like FAR 25.853, Bombardier SMP 800-C, NFPA 130
  • Passes requirements of FDA extractables 21.CFR177.2600 – extremely clean elastomer for use in non-direct food contact applications
  • Smooth both sides is available on F-20 for Excellent Sealing attributes. Smooth one side / slight texture opposite side is the standard for F-12, however smooth both sides can be offered as a custom item
  • Excellent compression set resistance
  • Excellent resistance to ultraviolet light, ozone and extreme temperature ranges for long-term aging properties
  • Weather, moisture, ozone, UV and fungus resistant - perfect gasketing material for outdoor applications
  • (F-20) closed cell foam passes AMS 3195
  • (F-20) is recognized to UL 50E, gasket and seals for electronic enclosures.
Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Tape Solutions
Product Category Resins and Compounds
Product Number F20
Product Name Norseal® Silicone Foam Rubber for EV Applications
Type Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Ultra-Pure Polyimide for Semiconductor Manufacturing - G001 UP - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Exact™ Plastomer Resins for Film Packaging - Exact™ 4049A - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Melt Flow 4.50 g / 10 minutes
View Details
CYCLIC OLEFIN COPOLYMER (COC-MEDICAL) NATURAL PELLETS - 8007S (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Ethylene Copolymer (EEA, EVA, EBAC)
View Details
SARCON® Rubber Type - GAR - Fujipoly® America Corp.
Fujipoly® America Corp.
Specs
Type Elastomer
Chemical System Silicone
Industry Electronics
View Details