Saint-Gobain Tape Solutions Datasheets for Foil Tapes
Foil tapes utilize a metal-film carrier to enhance thermal/electrical conductivity, abrasion resistance, and EMI/RFI shielding, while retaining the physical properties typical of adhesive tape. Metal carriers also allow an aggressive adhesive to be applied, which are occasionally laced with conductive granules like silver or graphite.
Foil Tapes: Learn more
| Product Name | Notes |
|---|---|
| CHR 06004 is manufactured from a laminate of aluminium foil and silicone adhesive impregnated fibreglass cloth. The specially formulated silicone adhesive system provides an excellent bond to the part being... | |
| CHR 06005 is manufactured from a laminate of aluminium foil and silicone adhesive impregnated fibreglass cloth. The specially formulated silicone adhesive system provides an excellent bond to the part being... | |
| CHR 26020 is manufactured from aluminium foil coated with high-temperature silicone pressure-sensitive adhesive. 26020 offers easy handling and high temperature resistance. Applications: Specialty shielding applications Often find usage as a... | |
| CHR 2924 is manufactured from aluminium foil laminated to fibreglass cloth with high-temperature silicone adhesive on one side. The foil-glass backing allows for good conformability to complex shapes and surfaces... | |
| CHR 2925 is manufactured from aluminium foil laminated to fibreglass cloth with high-temperature silicone adhesive on one side. Its high-temperature silicone adhesive allows the product to withstand continuous high temperatures,... | |
| CHR 2926 is manufactured from a thin aluminum foil, laminated to a high-temperature glass tape withhigh-temperature silicone pressure sensitive adhesive on one side. Its adhesive, a high-temperature silicone, allows the... | |
| CHR 2995-11R is formed by laminating 0.127 mm (5.0 mil), dead soft aluminium foil to fibreglass fabric and applying a special blend of high-temperature silicone adhesives. The backing provides an... | |
| CHR A602 is manufactured from aluminium foil coated with high-temperature silicone pressure-sensitive adhesive. A602 offers easy handling and high temperature resistance. Applications: Specialty shielding applications Often find usage as a... | |
| CHR A662 is manufactured from aluminium foil coated with high-temperature acrylic pressure-sensitive adhesive. A662 offers easy handling and solvent resistance. Applications: High performance masking tape that provides area for aircraft... | |
| CHR C661 is manufactured from electrically deposited copper foil backing with acrylic adhesive. The copper foil surface of C661 is electrically conductive, conformable and easy to apply. Applications: Shielding applications... | |
| CHR C665 is manufactured from electrically deposited copper foil backing with acrylic adhesive. The copper foil and adhesive of C665 are both electrically conductive and the release liner aids in... | |
| CHR FR1000 Tape is manufactured on a mica substrate with high-temperature silicone adhesive suitable for flame mitigating properties. | |
| CHR MD15-03 tape is manufactured from PTFE coated aluminum with silicone pressure sensitive adhesive. MD15-03 is a versatile product designed for use in a variety of metal detectable heat sealing... | |
| h-old 4010 is a 30 micron soft aluminium foil coated with a solvent based acrylic adhesive system. Designed for fixing aluminium and copper tubes in the production of freezer/refrigerator s,... | |
| h-old 4110 is a 40 micron soft aluminium foil coated with a solvent based acrylic adhesive system. Designed for fixing aluminium and copper tubes in the production of freezer/refrigerator s,... | |
| h-old 4210 is a 50 micron soft aluminium foil coated with a solvent based acrylic adhesive system. Designed for fixing aluminium and copper tubes in the production of freezer/refrigerator s,... | |
| h-old 4255 is a 50 micron soft aluminium foil coated with a rubber based adhesive system and protected by a siliconized paper liner. Designed for seaming and sealing fiberglass duct... | |
| h-old 4281 is a 50 micron soft aluminium foil coated with a high quality silicone adhesive system and protected by fluoro-siliconized polyester liner. Designed for all applications where very high... | |
| h-old 4388 is a 80 micron soft aluminium foil coated with a high quality silicone adhesive system and protected by fluoro-siliconized polyester liner. Designed for all applications where very high... | |
| h-old 4440 is a 55 micron matt black aluminium foil coated with a solvent based acrylic adhesive system and protected by white siliconized paper liner. Designed for sealing of fume... | |
| h-old 4465 is a 50 micron soft aluminium foil coated with a removable acrylic adhesive system and protected by white siliconized paper liner. Designed for masking operations where a high... | |
| h-old 4536 is a 36 micron high tensile solderable copper foil coated with a high quality acrylic adhesive system and protected by siliconized paper liner. Designed for electrostatic and EMI/RFI... | |
| h-old 6330 is a 55 micron aluminium/polyester laminate coated on the polyester side with solvent based acrylic adhesive and protected by a white siliconized release paper liner. Designed for fixing... | |
| h-old 6350 is a 52 micron aluminium/polyester laminate coated with a very aggressive rubber adhesive system, self-wound. Designed for fixing aluminium and copper tubes in the production of freezers/refrigerato rs. | |
| h-old 6540 is a 90 micron aluminium foil/glass scrim laminate coated with aggressive, high quality acrylic adhesive system. Designed for sealing of both fibrous and sheet metal ducts. 6540 high... | |
| h-old AL.088 Black is a 65 micron bright black aluminium foil coated with a solvent based acrylic adhesive system and protected by white siliconized paper liner. Designed for sealing of... | |
| h-old AL.088 Brown is a 65 micron brown aluminium foil coated with a solvent based acrylic adhesive system and protected by white siliconized paper liner. Designed for sealing of fume... | |
| h-old AL.088 White is a 65 micron white aluminium foil coated with a solvent based acrylic adhesive system and protected by white siliconized paper liner. Designed for sealing of fume... | |
| h-old AL.100 is a 100 micron soft aluminium foil coated with a solvent based acrylic adhesive system and protected by white siliconized paper liner. Designed for fixing aluminium and copper... | |
| h-old AL.150 is a 150 micron aluminium foil coated with a solvent based acrylic adhesive system and protected by white siliconized paper liner. Designed for fixing aluminium/copper tubes in the... | |
| h-old AL.30 is a 30 micron soft aluminium foil coated with a solvent based acrylic adhesive system and protected by white siliconized paper liner. Designed for fixing aluminium and copper... | |
| h-old AL.40 is a 40 micron soft aluminium foil coated with a solvent based acrylic adhesive system and protected by siliconized paper liner. Designed for fixing aluminium and copper tubes... | |
| h-old AL.50 is a 50 micron soft aluminium foil coated with a solvent based acrylic adhesive system and protected by white siliconized paper liner. Designed for fixing aluminium and copper... | |
| h-old AL.80 is a 80 micron soft aluminium foil coated with a solvent based acrylic adhesive system and protected by white siliconized paper liner. Designed for fixing aluminium and copper... | |
| h-old AP.009 is a 35 micron aluminium/polyester laminate coated with an aggressive acrylic adhesive system, self-wound. Designed for fixing aluminium and copper tubes in the production of freezer/refrigerator s, sealing... | |
| h-old AP.030 is a 55 micron aluminium/polyester laminate coated on one side with aggressive acrylic adhesive system, self-wound. Designed for fixing aluminium and copper tubes in the production of freezer/refrigerator... | |
| h-old AR.50 is a 50 micron soft aluminium foil coated with a high quality acrylic adhesive system, self-wound. Designed for fixing aluminium cooling tubes in the refrigeration industry, holding electric... | |
| h-old AR.80 is a 80 micron soft aluminium foil coated with a high quality acrylic adhesive system, self-wound. Designed for fixing aluminium cooling tubes in the refrigeration industry, holding electric... | |
| h-old AS.40 is a 40 micron soft aluminium foil coated with a high quality acrylic adhesive system, self-wound. Designed for fixing aluminium cooling tubes in the refrigeration industry, holding electric... | |
| h-old AS.50 is a 50 micron soft aluminium foil coated with a high quality acrylic adhesive system, self-wound. Designed for fixing aluminium cooling tubes in the refrigeration industry, holding electric... | |
| h-old AS.80 is a 80 micron soft aluminium foil coated with an aggressive solvent resistant acrylic adhesive system, self-wound. Designed for fixing aluminium cooling tubes in the refrigeration industry, general... | |
| h-old CAL.40 is a 40 micron dead soft aluminium foil coated with a high quality conductive acrylic adhesive system and protected by siliconized paper liner. Designed for electrostatic and EMI/RFI... | |
| h-old CUN.38 is a 36 micron high tensile tin clad solderable copper foil coated with high quality electrically conductive acrylic adhesive system and protected by siliconized paper liner. Designed for... | |
| h-old EA.100 is a 200 micron embossed aluminium foil coated on one side with high quality acrylic adhesive and protected by siliconized paper liner. Designed for joining insulating panels in... | |
| h-old GLA.200 is a 220 micron aluminum foil/glass cloth laminate coated on one side with a high-temperature silicone adhesive and protected by embossed PVC liner. Designed for high temperature masking... | |
| h-old SCUT.36 is a 36 micron high tensile solderable copper foil coated with a high quality conductive acrylic adhesive system and protected by siliconized paper liner. Designed for electrostatic and... |