Saint-Gobain Tape Solutions Norseal® Water Sealant Foam AGP200

Description
Norseal AGP 200 foam is a uniquely engineered polymer designed to provide excellent water sealant performance. Its softness and conformability allows Norseal AGP 200 to recover large tolerances during assembly, yet it avoids distortion of thin-wall plastics. Features Very efficient water seal with only 30% compression. Soft, conformable, easily compressible foam compensates very high gap tolerances. Outstanding fogging properties allow direct use in automotive HVAC and direct interior applications. Wide temperature range allows automotive under-the-hood applications. Excellent compatibility with many different substrates (paints, plastics,...)
Datasheet
Description
Norseal AGP 200 foam is a uniquely engineered polymer designed to provide excellent water sealant performance. Its softness and conformability allows Norseal AGP 200 to recover large tolerances during assembly, yet it avoids distortion of thin-wall plastics. Features Very efficient water seal with only 30% compression. Soft, conformable, easily compressible foam compensates very high gap tolerances. Outstanding fogging properties allow direct use in automotive HVAC and direct interior applications. Wide temperature range allows automotive under-the-hood applications. Excellent compatibility with many different substrates (paints, plastics,...)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Norseal® Water Sealant Foam - AGP200 - Saint-Gobain Tape Solutions
Hoosick Falls, NY, USA
Norseal® Water Sealant Foam
AGP200
Norseal® Water Sealant Foam AGP200
Norseal AGP 200 foam is a uniquely engineered polymer designed to provide excellent water sealant performance. Its softness and conformability allows Norseal AGP 200 to recover large tolerances during assembly, yet it avoids distortion of thin-wall plastics. Features Very efficient water seal with only 30% compression. Soft, conformable, easily compressible foam compensates very high gap tolerances. Outstanding fogging properties allow direct use in automotive HVAC and direct interior applications. Wide temperature range allows automotive under-the-hood applications. Excellent compatibility with many different substrates (paints, plastics,...)

Norseal AGP 200 foam is a uniquely engineered polymer designed to provide excellent water sealant performance. Its softness and conformability allows Norseal AGP 200 to recover large tolerances during assembly, yet it avoids distortion of thin-wall plastics.

Features

  • Very efficient water seal with only 30% compression.
  • Soft, conformable, easily compressible foam compensates very high gap tolerances.
  • Outstanding fogging properties allow direct use in automotive HVAC and direct interior applications.
  • Wide temperature range allows automotive under-the-hood applications.
  • Excellent compatibility with many different substrates (paints, plastics,...)
Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Tape Solutions
Product Category Resins and Compounds
Product Number AGP200
Product Name Norseal® Water Sealant Foam
Type Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Exact™ Plastomer Resins for Film Packaging - Exact™ 3139A - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Tensile (Break) 8300 psi (57227 KPa)
Elongation 530.0 %
View Details
Two Component Epoxy - EP121CL - Master Bond, Inc.
Specs
Type Thermally cured
Chemical System Epoxy; 100% Solids
Industry Electronics; Electrical Power or High Voltage; Optoelectronics or Photonics
View Details
Low Viscosity Compounds -  - Cri-Tech, Inc.
Specs
Type Elastomer
Chemical System Fluoropolymer
Industry OEM or Industrial; Used in Lathe Cut and Custom Molded Goods, Including Valve Stem Seals
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Industry Nuclear
Deflection Temperature 116 F (46.67 C)
CTE 110 µin/in-F (198 µm/m-C)
View Details