Saint-Gobain Tape Solutions Norseal® Specification Grade Silicone Solid Rubber 9030-9070

Description
Norseal 9030-9070 - specification grade yard goods The Norseal silicone solid rubber line includes specification grade, high-performance grade and electrically conductive grade products. Products range in thicknesses from .012” (.031mm) to .500” (12.7mm) in durometer, hardness from 30-70 on the Shore A scale. Materials are provided in both flat sheet stock size 36”x36” (914mm x 914mm) and flat yard goods in 36” (914mm) continuous length rolls. Temperature ratings generally range between -100°F to + 500°F (-73°C to + 260°C). Often referred to as red rubber because the earliest offerings were all red in color, Norseal silicone solid rubber also comes in clear, gray, black and green, with minimum quantity restrictions. Many Norseal silicone solid materials meet the most popular solid rubber specifications, including ZZR-765 and A-A-59588 (ZZR-765 is now a listing within A-A-59588). Applications Environmental gasketing Release material for packaging and composite molding Laboratory equipment and chemical gasketing ESD protection curtains Vibration damping and cushioning
Datasheet
Description
Norseal 9030-9070 - specification grade yard goods The Norseal silicone solid rubber line includes specification grade, high-performance grade and electrically conductive grade products. Products range in thicknesses from .012” (.031mm) to .500” (12.7mm) in durometer, hardness from 30-70 on the Shore A scale. Materials are provided in both flat sheet stock size 36”x36” (914mm x 914mm) and flat yard goods in 36” (914mm) continuous length rolls. Temperature ratings generally range between -100°F to + 500°F (-73°C to + 260°C). Often referred to as red rubber because the earliest offerings were all red in color, Norseal silicone solid rubber also comes in clear, gray, black and green, with minimum quantity restrictions. Many Norseal silicone solid materials meet the most popular solid rubber specifications, including ZZR-765 and A-A-59588 (ZZR-765 is now a listing within A-A-59588). Applications Environmental gasketing Release material for packaging and composite molding Laboratory equipment and chemical gasketing ESD protection curtains Vibration damping and cushioning
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Norseal® Specification Grade Silicone Solid Rubber - 9030-9070 - Saint-Gobain Tape Solutions
Hoosick Falls, NY, USA
Norseal® Specification Grade Silicone Solid Rubber
9030-9070
Norseal® Specification Grade Silicone Solid Rubber 9030-9070
Norseal 9030-9070 - specification grade yard goods The Norseal silicone solid rubber line includes specification grade, high-performance grade and electrically conductive grade products. Products range in thicknesses from .012” (.031mm) to .500” (12.7mm) in durometer, hardness from 30-70 on the Shore A scale. Materials are provided in both flat sheet stock size 36”x36” (914mm x 914mm) and flat yard goods in 36” (914mm) continuous length rolls. Temperature ratings generally range between -100°F to + 500°F (-73°C to + 260°C). Often referred to as red rubber because the earliest offerings were all red in color, Norseal silicone solid rubber also comes in clear, gray, black and green, with minimum quantity restrictions. Many Norseal silicone solid materials meet the most popular solid rubber specifications, including ZZR-765 and A-A-59588 (ZZR-765 is now a listing within A-A-59588). Applications Environmental gasketing Release material for packaging and composite molding Laboratory equipment and chemical gasketing ESD protection curtains Vibration damping and cushioning

Norseal 9030-9070 - specification grade yard goods

The Norseal silicone solid rubber line includes specification grade, high-performance grade and electrically conductive grade products. Products range in thicknesses from .012” (.031mm) to .500” (12.7mm) in durometer, hardness from 30-70 on the Shore A scale. Materials are provided in both flat sheet stock size 36”x36” (914mm x 914mm) and flat yard goods in 36” (914mm) continuous length rolls. Temperature ratings generally range between -100°F to + 500°F (-73°C to + 260°C).

Often referred to as red rubber because the earliest offerings were all red in color, Norseal silicone solid rubber also comes in clear, gray, black and green, with minimum quantity restrictions. Many Norseal silicone solid materials meet the most popular solid rubber specifications, including ZZR-765 and A-A-59588 (ZZR-765 is now a listing within A-A-59588).

Applications

  • Environmental gasketing
  • Release material for packaging and composite molding
  • Laboratory equipment and chemical gasketing
  • ESD protection curtains
  • Vibration damping and cushioning
Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Tape Solutions
Product Category Resins and Compounds
Product Number 9030-9070
Product Name Norseal® Specification Grade Silicone Solid Rubber
Type Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Exxtral™ performance polyolefins - Exxtral™ Performance Polyolefin BMU143N - ExxonMobil - Polypropylene Products
Specs
Type Thermoplastic
Chemical System Polypropylene
Industry Automotive
View Details
ELAN-Cast® - E 805 Resin / C 383 Hardener - ELANTAS North America LLC
Specs
Type Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
Rigid and Castable Absorbers -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Thermally cured
Chemical System Epoxy; Silicone
Features EMI / RFI Shielding Material
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Industry Nuclear
Deflection Temperature 116 F (46.67 C)
CTE 110 µin/in-F (198 µm/m-C)
View Details