ThermaCool® TC3008 is a soft ceramic-filled silicone elastomer gap filler designed for high-performance applications. It features a thermal conductivity of 3.0 W/m-K and is available in thicknesses ranging from 0.5 mm to 7.0 mm. The product is intrinsically tacky, allowing for excellent compression performance with minimal force applied to component parts. It can be supplied with a PET release liner on both sides or with fabric support on one side for enhanced handling and cut resistance in demanding applications. The TC3008 operates effectively within a temperature range of -65°F to 392°F (-54°C to 200°C) and exhibits a Shore 00 hardness of 65. It has a voltage breakdown of over 5000 VAC and a volume resistivity of 3.5 vó 10^11 ohm-cm, making it suitable for electrical insulation. The gap filler is particularly applicable in power conversion equipment, telecommunications, consumer electronics, automotive electronics, and thermal modules to heat sinks. Its shelf life is 12 months when stored properly.
Saint-Gobain Performance Plastics ThermaCool TC3008 is a high performance, soft ceramic-filled silicone elastomer typically supplied with a PET release liner on both sides. The product is intrinsically tacky and has excellent compression performance over a wide range of stack up tolerances with minimal force applied to component parts. TC3008 can be supplied with a fabric or film on one side for additional support during handling and assembly.
Features
• Soft and compliant gap filler with excellent thermal performance
• Thermal conductivity = 3.0 W/mK
• Integral support using fabric or PET film
• Fabric support provides good cut resistance for high abuse applications
Benefits
• low pressure applied to assembled components
• Provides high range thermal conductivity
• Cost effective gap filler solution for many high performance applications
• Improved die cutting and part stability while handling
Saint-Gobain Performance Plastics' ThermaCool TC Series is an economical, soft ceramic-filled silicone elastomer typically supplied with a PET release liner on both sides. The product is intrinsically tacky and has excellent compression performance over a wide range of stack up tolerances with minimal force applied to component parts. TC Series can be supplied with a fabric or film on one side for additional support during handling and assembly.
| Saint-Gobain Tape Solutions | |
|---|---|
| Product Category | Resins and Compounds |
| Product Number | TC3008 |
| Product Name | ThermaCool® TC Series Soft Ceramic-Filled Silicone Elastomer Gap Filler |
| Type | Elastomer |
| Chemical System | Silicone |
| Industry | Electronics; OEM or Industrial; Memory Cards, VGA Modules, Other Multiple Component Assemblies |
| Features | Thermally Conductive |