Saint-Gobain Tape Solutions Norseal® PVC Foams – Automotive Tapes Norseal L

Description
Norseal closed-cell foam tapes function as a gasket, forming a "seal" to prevent air, vapor, moisture and sound infiltration. A proper gasket will interface between two dissimilar surfaces. Unlike traditional sealing methods like caulks, mastics or pre-compressed materials, our foam tapes are easier to handle, compressible to create a superior seal, and will dampen vibration. Norseal is soft and conformable, making it an ideal gasketing material for a range of NVH (Noise, Vibrations and Harshness) applications in the automotive market. OEM's devote considerable engineering resources to study and analyses the causes and solutions of NVH in today's cards, vans, SUVs and trucks, particularly on the interior of vehicles. Norseal is cellular elastomer foam available in a range of densities and gauges. It can easily be slit to various width roll configurations, or for more detailed applications, can be die-cut to intricate shapes. It is available with or without a high tack acrylic adhesive on a range of liner types. In addition to NVH applications, Norseal is commonly used by the automotive engineering community to troubleshoot the unexpected "leaks and squeaks" that arise during vehicle launch. Engineers depend on Norseal foam tapes to address the unexpected problems of wind noise, moisture intrusion, and sound from plastic components rubbing on each other, vibration, light and dust. Norseal foam tapes is an economical solution to a wide range of sealing and gasketing needs for the automotive market. Many of our products are approved by major OEM material specifications. Product Range: Norseal L (BL), LA, A (soft grade) Norseal B (medium grade) Norseal C (firm grade)
Description
Norseal closed-cell foam tapes function as a gasket, forming a "seal" to prevent air, vapor, moisture and sound infiltration. A proper gasket will interface between two dissimilar surfaces. Unlike traditional sealing methods like caulks, mastics or pre-compressed materials, our foam tapes are easier to handle, compressible to create a superior seal, and will dampen vibration. Norseal is soft and conformable, making it an ideal gasketing material for a range of NVH (Noise, Vibrations and Harshness) applications in the automotive market. OEM's devote considerable engineering resources to study and analyses the causes and solutions of NVH in today's cards, vans, SUVs and trucks, particularly on the interior of vehicles. Norseal is cellular elastomer foam available in a range of densities and gauges. It can easily be slit to various width roll configurations, or for more detailed applications, can be die-cut to intricate shapes. It is available with or without a high tack acrylic adhesive on a range of liner types. In addition to NVH applications, Norseal is commonly used by the automotive engineering community to troubleshoot the unexpected "leaks and squeaks" that arise during vehicle launch. Engineers depend on Norseal foam tapes to address the unexpected problems of wind noise, moisture intrusion, and sound from plastic components rubbing on each other, vibration, light and dust. Norseal foam tapes is an economical solution to a wide range of sealing and gasketing needs for the automotive market. Many of our products are approved by major OEM material specifications. Product Range: Norseal L (BL), LA, A (soft grade) Norseal B (medium grade) Norseal C (firm grade)

Suppliers

Company
Product
Description
Supplier Links
Norseal® PVC Foams – Automotive Tapes - Norseal L - Saint-Gobain Tape Solutions
Hoosick Falls, NY, USA
Norseal® PVC Foams – Automotive Tapes
Norseal L
Norseal® PVC Foams – Automotive Tapes Norseal L
Norseal closed-cell foam tapes function as a gasket, forming a "seal" to prevent air, vapor, moisture and sound infiltration. A proper gasket will interface between two dissimilar surfaces. Unlike traditional sealing methods like caulks, mastics or pre-compressed materials, our foam tapes are easier to handle, compressible to create a superior seal, and will dampen vibration. Norseal is soft and conformable, making it an ideal gasketing material for a range of NVH (Noise, Vibrations and Harshness) applications in the automotive market. OEM's devote considerable engineering resources to study and analyses the causes and solutions of NVH in today's cards, vans, SUVs and trucks, particularly on the interior of vehicles. Norseal is cellular elastomer foam available in a range of densities and gauges. It can easily be slit to various width roll configurations, or for more detailed applications, can be die-cut to intricate shapes. It is available with or without a high tack acrylic adhesive on a range of liner types. In addition to NVH applications, Norseal is commonly used by the automotive engineering community to troubleshoot the unexpected "leaks and squeaks" that arise during vehicle launch. Engineers depend on Norseal foam tapes to address the unexpected problems of wind noise, moisture intrusion, and sound from plastic components rubbing on each other, vibration, light and dust. Norseal foam tapes is an economical solution to a wide range of sealing and gasketing needs for the automotive market. Many of our products are approved by major OEM material specifications. Product Range: Norseal L (BL), LA, A (soft grade) Norseal B (medium grade) Norseal C (firm grade)

Norseal closed-cell foam tapes function as a gasket, forming a "seal" to prevent air, vapor, moisture and sound infiltration. A proper gasket will interface between two dissimilar surfaces. Unlike traditional sealing methods like caulks, mastics or pre-compressed materials, our foam tapes are easier to handle, compressible to create a superior seal, and will dampen vibration.

Norseal is soft and conformable, making it an ideal gasketing material for a range of NVH (Noise, Vibrations and Harshness) applications in the automotive market. OEM's devote considerable engineering resources to study and analyses the causes and solutions of NVH in today's cards, vans, SUVs and trucks, particularly on the interior of vehicles. Norseal is cellular elastomer foam available in a range of densities and gauges. It can easily be slit to various width roll configurations, or for more detailed applications, can be die-cut to intricate shapes. It is available with or without a high tack acrylic adhesive on a range of liner types.

In addition to NVH applications, Norseal is commonly used by the automotive engineering community to troubleshoot the unexpected "leaks and squeaks" that arise during vehicle launch. Engineers depend on Norseal foam tapes to address the unexpected problems of wind noise, moisture intrusion, and sound from plastic components rubbing on each other, vibration, light and dust. Norseal foam tapes is an economical solution to a wide range of sealing and gasketing needs for the automotive market. Many of our products are approved by major OEM material specifications.

Product Range:

  • Norseal L (BL), LA, A (soft grade)
  • Norseal B (medium grade)
  • Norseal C (firm grade)
Supplier's Site

Technical Specifications

  Saint-Gobain Tape Solutions
Product Category Resins and Compounds
Product Number Norseal L
Product Name Norseal® PVC Foams – Automotive Tapes
Type Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

POLYPROPYLENE (PP) BLACK PELLETS - SG702 (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polypropylene
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Industry Nuclear
Deflection Temperature 116 F (46.67 C)
CTE 110 µin/in-F (198 µm/m-C)
View Details
ELAN-Cast® - E 297 Resin / C 46 Hardener - ELANTAS North America LLC
Specs
Type Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
Optema™ EMA Copolymer Resins - Optema™ TC 220 Molding - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Industry Laminating
Melt Flow 5.00 g / 10 minutes
View Details