Saint-Gobain Tape Solutions Datasheets for Plastic Sheet and Plastic Film
Plastic sheet and plastic film are flat pieces of plastic formed to a precise thickness for use in specific applications. Products differ in terms of chemical systems, properties, and dimensions.
Plastic Sheet and Plastic Film: Learn more
| Product Name | Notes |
|---|---|
| Norseal® BCF (Butyl Coated Foam), an efficient and cost-effective solution to the most demanding sealing applications. Norseal® BCF features the compression/deflecti on properties of PVC foam with the high adhesion... | |
| FluoroWrap 125 Unsintered Extruded PTFE Film E125 Unsintered PTFE film is a versatile, high quality, unsintered PTFE film with excellent dielectric strength and conformability. These qualities make it suitable for... | |
| Electrically Conductive Cast PTFE Tapes FluoroWrap DF1400 and DF1471 are multilayer heat sealable fluoropolymer films with options for conductive layers. Features/Benefits: Conductive fluoropolymer may offer partial discharge resistance Superior electrical... | |
| FEP Norton HP Films This film grade utilizes the low dielectric constant and dissipation over a wide range of temperatures and frequencies for low signal distortion and attenuation in flexible... | |
| Heat sealable Cast PTFE Tapes FluoroWrap DF1700 and DF1900 are heat sealable multilayer cast fluoropolymer films. These films have a PTFE core with thin bonding layer(s) of FEP or PFA... | |
| PFA Fluoropolymer Film Fluoropolymer Film CHEMFILM® PFA film is manufactured from perfluoroalkoxy (PFA) polymer resin. PFA film offers the highest continuous use temperature (260 °C, 500 °F) of any melt-processable... | |
| CHEMFILM® Black UHMW Semi-conductive PE Film is a high quality abrasion resistant film engineered to meet the most rigorous industrial applications. It is more than 5 times abrasion resistant than... | |
| CHEMFILM® T-100 Premium Skived PTFE film is manufactured from the highest quality virgin PTFE resins. It is engineered to meet the requirements of demanding electrical, mechanical and industrial applications. Features/Benefits... | |
| CHEMFILM® T-100 R201 Semi-conductive Skived PTFE film is manufactured from the highest quality virgin PTFE and is designed to meet the requirements of demanding electrical, mechanical and industrial applications. T-100... | |
| CHEMFILM® T-500 High Modulus Skived PTFE Film is an oriented, skived PTFE film engineered for critical dimensional and electrical applications. T-500 also has the same thermal and chemical resistance characteristics... | |
| CHEMFILM® UHMW PE film is a high quality abrasion resistant film engineered to meet the most rigorous industrial applications. It is more than 5 times abrasion resistant than stainless steel... | |
| FluoroWrap R128 and R129 Extruded PTFE Films are engineered for use as the primary insulation in high temperature wire and cable and wall construction of convoluted hoses. FluoroWrap R128 and... | |
| Norseal® extrusion P-4000 series provide a faster and more economical solution to special sealing applications with balanced properties between softness and sealing properties. Thermoplastic Elastomer (TPE) based material features good... | |
| Norseal® PVC extrusion is a PVC-based foam polymer where the foam core compresses easily to conform and fill joints. This economical solution is an attractive alternative to wet caulk sealing... |