Saint-Gobain Tape Solutions Norseal® SNS Closed Cell Sponge Silicone Foam Tape 200A

Description
Saint-Gobain® Norseak® silicone SNS tapes outperform all other elastomer tapes in service of life, weatherability, compression set resistance and electrical resistivity in extreme temperature applications. These pressure-sensitive silicone tapes are available in a variety of widths and thicknesses for use in gasketing, cushioning, thermal insulation and vibration dampening applications. Other uses include noise reduction, clamping of hot parts and electrolysis reduction between dissimilar metals. Norseal Silicone SNS rubber tapes provide all the benefits of silicone rubber in an easy-to-apply, pressure-sensitive tape form. They are available in standard stock widths or can be slit to order. Norseal® 200A is a purpose closed cell sponge with acrylic pressure-sensitive adhesive in thicknesses from 1/16’ to ¼” (1.59 mm -6.35mm).
Datasheet
Description
Saint-Gobain® Norseak® silicone SNS tapes outperform all other elastomer tapes in service of life, weatherability, compression set resistance and electrical resistivity in extreme temperature applications. These pressure-sensitive silicone tapes are available in a variety of widths and thicknesses for use in gasketing, cushioning, thermal insulation and vibration dampening applications. Other uses include noise reduction, clamping of hot parts and electrolysis reduction between dissimilar metals. Norseal Silicone SNS rubber tapes provide all the benefits of silicone rubber in an easy-to-apply, pressure-sensitive tape form. They are available in standard stock widths or can be slit to order. Norseal® 200A is a purpose closed cell sponge with acrylic pressure-sensitive adhesive in thicknesses from 1/16’ to ¼” (1.59 mm -6.35mm).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Norseal® SNS Closed Cell Sponge Silicone Foam Tape - 200A - Saint-Gobain Tape Solutions
Hoosick Falls, NY, USA
Norseal® SNS Closed Cell Sponge Silicone Foam Tape
200A
Norseal® SNS Closed Cell Sponge Silicone Foam Tape 200A
Saint-Gobain® Norseak® silicone SNS tapes outperform all other elastomer tapes in service of life, weatherability, compression set resistance and electrical resistivity in extreme temperature applications. These pressure-sensitive silicone tapes are available in a variety of widths and thicknesses for use in gasketing, cushioning, thermal insulation and vibration dampening applications. Other uses include noise reduction, clamping of hot parts and electrolysis reduction between dissimilar metals. Norseal Silicone SNS rubber tapes provide all the benefits of silicone rubber in an easy-to-apply, pressure-sensitive tape form. They are available in standard stock widths or can be slit to order. Norseal® 200A is a purpose closed cell sponge with acrylic pressure-sensitive adhesive in thicknesses from 1/16’ to ¼” (1.59 mm -6.35mm).

Saint-Gobain® Norseak® silicone SNS tapes outperform all other elastomer tapes in service of life, weatherability, compression set resistance and electrical resistivity in extreme temperature applications. These pressure-sensitive silicone tapes are available in a variety of widths and thicknesses for use in gasketing, cushioning, thermal insulation and vibration dampening applications. Other uses include noise reduction, clamping of hot parts and electrolysis reduction between dissimilar metals.

Norseal Silicone SNS rubber tapes provide all the benefits of silicone rubber in an easy-to-apply, pressure-sensitive tape form. They are available in standard stock widths or can be slit to order.

Norseal® 200A is a purpose closed cell sponge with acrylic pressure-sensitive adhesive in thicknesses from 1/16’ to ¼” (1.59 mm -6.35mm).

Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Tape Solutions
Product Category Resins and Compounds
Product Number 200A
Product Name Norseal® SNS Closed Cell Sponge Silicone Foam Tape
Type Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

ELAN-Cast® - E 57 Red Resin / C 226 Hardener - ELANTAS North America LLC
Specs
Type Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Industry Nuclear
Deflection Temperature 116 F (46.67 C)
CTE 110 µin/in-F (198 µm/m-C)
View Details
High Fluorine Terpolymers -  - Cri-Tech, Inc.
Specs
Type Elastomer
Chemical System Fluoropolymer
Industry Automotive; OEM or Industrial; Fuel Apps, Including Methanol-containing Fuels, Fuel Hose, Shaft Seals, Pipe & Tank Liners, Diesel, Chemical Processing, Oil Filed / Petrochemical
View Details
HIGH DENSITY POLYETHYLENE (HDPE-FDA) - NATURAL PELLETS H5234 (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyethylene
View Details