Saint-Gobain Tape Solutions Datasheets for Fabric and Fiber Insulation
Fabric and fiber insulation materials comprise textiles which limit thermal transfer. They are frequently used to insulate structures, and are critical components of building sustainability.
Fabric and Fiber Insulation: Learn more
| Product Name | Notes |
|---|---|
| CHR 29A5 is a silicone rubber/glass cloth backing coated with an aggressive high-temperature silicone adhesive without a liner. | |
| CHR CHEMLAM SGG5-06R tape is manufactured from multi-layer fluoropolymer cast films laminated to fiberglass reinforced fabrics, coated on one side with a high performance silicone pressure-sensitive adhesive for use in... | |
| CHR HV60 is a silicone coated glass fabric with silicone adhesive. | |
| CHR H6595 is a high temperature, heavy duty, pressure sensitive adhesive tape used for thermal spray masking. It is particularly recommended for HVOF applications. CHR H6595 is manufactured by combining multiple layers... | |
| CHR tape solutions include a broad range of pressure sensitive adhesive tapes (PSATs) supporting the most demanding extreme and exacting applications. Substrates include Polyester with silicone, rubber, acrylic, and proprietary adhesive... | |
| PTFE films provide a conformable release surface and exhibit a remarkably low coefficient of friction and non-stick properties. PTFE films have high temperature resistance and are virtually unaffected by all... | |
| Thermally Conductive Silicone Coated Fabrics Thermacool® Coated Fabrics offer high temperature resistance and conformability as a low cost heat sink gasket. |