Saint-Gobain Tape Solutions Norseal® Reinforced Silicone Solid Rubber 3320

Description
Norseal 3320 - general purpose press pads for temperatures up to 350°F (177°C) and pressures up to 500 psi Norseal silicone rubber reinforced with fiberglass increases the product’s dimensional stability for high-pressure applications, while functioning over a wide temperature range. Most products feature different solid silicone rubber durometers (hardness) on both sides of the fiberglass reinforcement. We also offer a product with a closed cell silicone sponge on both sides of the fiberglass substrate. Materials can be supplied in yard goods and sheets, with and without pressure-sensitive adhesive on one side.Thicknesses range from .032” (.81mm) up to .125” (3.17mm). Products are designed for various ranges of pressure and temperature resistance.
Datasheet
Description
Norseal 3320 - general purpose press pads for temperatures up to 350°F (177°C) and pressures up to 500 psi Norseal silicone rubber reinforced with fiberglass increases the product’s dimensional stability for high-pressure applications, while functioning over a wide temperature range. Most products feature different solid silicone rubber durometers (hardness) on both sides of the fiberglass reinforcement. We also offer a product with a closed cell silicone sponge on both sides of the fiberglass substrate. Materials can be supplied in yard goods and sheets, with and without pressure-sensitive adhesive on one side.Thicknesses range from .032” (.81mm) up to .125” (3.17mm). Products are designed for various ranges of pressure and temperature resistance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Norseal® Reinforced Silicone Solid Rubber - 3320 - Saint-Gobain Tape Solutions
Hoosick Falls, NY, USA
Norseal® Reinforced Silicone Solid Rubber
3320
Norseal® Reinforced Silicone Solid Rubber 3320
Norseal 3320 - general purpose press pads for temperatures up to 350°F (177°C) and pressures up to 500 psi Norseal silicone rubber reinforced with fiberglass increases the product’s dimensional stability for high-pressure applications, while functioning over a wide temperature range. Most products feature different solid silicone rubber durometers (hardness) on both sides of the fiberglass reinforcement. We also offer a product with a closed cell silicone sponge on both sides of the fiberglass substrate. Materials can be supplied in yard goods and sheets, with and without pressure-sensitive adhesive on one side.Thicknesses range from .032” (.81mm) up to .125” (3.17mm). Products are designed for various ranges of pressure and temperature resistance.

Norseal 3320 - general purpose press pads for temperatures up to 350°F (177°C) and pressures up to 500 psi

Norseal silicone rubber reinforced with fiberglass increases the product’s dimensional stability for high-pressure applications, while functioning over a wide temperature range. Most products feature different solid silicone rubber durometers (hardness) on both sides of the fiberglass reinforcement. We also offer a product with a closed cell silicone sponge on both sides of the fiberglass substrate. Materials can be supplied in yard goods and sheets, with and without pressure-sensitive adhesive on one side.Thicknesses range from .032” (.81mm) up to .125” (3.17mm). Products are designed for various ranges of pressure and temperature resistance.

Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Tape Solutions
Product Category Resins and Compounds
Product Number 3320
Product Name Norseal® Reinforced Silicone Solid Rubber
Type Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Electrically Conductive Polyimide for Semiconductors - G202 C - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Exact™ Plastomer Resins for Film Packaging - Exact™ 3131A - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Tensile (Break) 9800 psi (67569 KPa)
Elongation 440.0 %
View Details
HIGH DENSITY POLYETHYLENE (HDPE) - NATURAL PELLETS (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyethylene
View Details
Diffrar™ - Optical Polymer Wafers for AR Glasses - Mitsui Chemicals America, Inc.
Specs
Chemical System Optical Grade Polymer
View Details