Saint-Gobain Tape Solutions Datasheets for Elastomer and Rubber Shapes
Elastomers and rubber shapes are natural or synthetic polymers that exhibit elastic properties and can be formed into finished or semi-finished stock. These amorphous polymers are usually thermosets, but are also available as thermoplastics. Elastic polymer (elastomer) and rubber shapes are available in different forms and sizes, and often use filler materials.
Elastomer and Rubber Shapes: Learn more
| Product Name | Notes |
|---|---|
| Norseal® BCF (Butyl Coated Foam), an efficient and cost-effective solution to the most demanding sealing applications. Norseal® BCF features the compression/deflecti on properties of PVC foam with the high adhesion... | |
| Norseal® extrusion P-4000 series provide a faster and more economical solution to special sealing applications with balanced properties between softness and sealing properties. Thermoplastic Elastomer (TPE) based material features good... | |
| Norseal® PVC extrusion is a PVC-based foam polymer where the foam core compresses easily to conform and fill joints. This economical solution is an attractive alternative to wet caulk sealing... |