Saint-Gobain Tape Solutions Norseal® Gasketing Foam Tape FS1000

Description
Saint-Gobain's Norseal FS1000 series is a high-performance foam tape designed with a unique combination of sealing properties: Expandable and fire resistant : When heated to more than 200°C, FS1000 will expand and form a fire-resistant char, blocking fire, smoke and hot gases. Airtight : Compressed by 30%, FS1000 is airtight up to a pressure of 1000 Pa, depending on the surface of the application. Watertight : FS1000 is watertight when compressed by 30%. Compressible and resilient : It can be easily compressed and comes back to its original thickness after compression Vibration damping :. As a result of its resilience, FS1000 is able to damp vibrations and decouple two elements. Conformable : Soft; will conform to uneven surfaces. Easy installation : Produced in various thicknesses and can be delivered with adhesive on one side for easy application. Environmentally friendly : Contains no halogen compounds, and there are no concerns of toxic gas emissions when heated. The material does not disperse dust during installation, so it is safe for workers and other people nearby.
Datasheet
Description
Saint-Gobain's Norseal FS1000 series is a high-performance foam tape designed with a unique combination of sealing properties: Expandable and fire resistant : When heated to more than 200°C, FS1000 will expand and form a fire-resistant char, blocking fire, smoke and hot gases. Airtight : Compressed by 30%, FS1000 is airtight up to a pressure of 1000 Pa, depending on the surface of the application. Watertight : FS1000 is watertight when compressed by 30%. Compressible and resilient : It can be easily compressed and comes back to its original thickness after compression Vibration damping :. As a result of its resilience, FS1000 is able to damp vibrations and decouple two elements. Conformable : Soft; will conform to uneven surfaces. Easy installation : Produced in various thicknesses and can be delivered with adhesive on one side for easy application. Environmentally friendly : Contains no halogen compounds, and there are no concerns of toxic gas emissions when heated. The material does not disperse dust during installation, so it is safe for workers and other people nearby.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Norseal® Gasketing Foam Tape - FS1000 - Saint-Gobain Tape Solutions
Hoosick Falls, NY, USA
Norseal® Gasketing Foam Tape
FS1000
Norseal® Gasketing Foam Tape FS1000
Saint-Gobain's Norseal FS1000 series is a high-performance foam tape designed with a unique combination of sealing properties: Expandable and fire resistant : When heated to more than 200°C, FS1000 will expand and form a fire-resistant char, blocking fire, smoke and hot gases. Airtight : Compressed by 30%, FS1000 is airtight up to a pressure of 1000 Pa, depending on the surface of the application. Watertight : FS1000 is watertight when compressed by 30%. Compressible and resilient : It can be easily compressed and comes back to its original thickness after compression Vibration damping :. As a result of its resilience, FS1000 is able to damp vibrations and decouple two elements. Conformable : Soft; will conform to uneven surfaces. Easy installation : Produced in various thicknesses and can be delivered with adhesive on one side for easy application. Environmentally friendly : Contains no halogen compounds, and there are no concerns of toxic gas emissions when heated. The material does not disperse dust during installation, so it is safe for workers and other people nearby.

Saint-Gobain's Norseal FS1000 series is a high-performance foam tape designed with a unique combination of sealing properties:

  • Expandable and fire resistant : When heated to more than 200°C, FS1000 will expand and form a fire-resistant char, blocking fire, smoke and hot gases.
  • Airtight : Compressed by 30%, FS1000 is airtight up to a pressure of 1000 Pa, depending on the surface of the
  • application.
  • Watertight : FS1000 is watertight when compressed by 30%.
  • Compressible and resilient : It can be easily compressed and comes back to its original thickness after compression
  • Vibration damping :. As a result of its resilience, FS1000 is able to damp vibrations and decouple two elements.
  • Conformable : Soft; will conform to uneven surfaces.
  • Easy installation : Produced in various thicknesses and can be delivered with adhesive on one side for easy application.
  • Environmentally friendly : Contains no halogen compounds, and there are no concerns of toxic gas emissions when heated. The material does not disperse dust during installation, so it is safe for workers and other people nearby.
Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Tape Solutions
Product Category Resins and Compounds
Product Number FS1000
Product Name Norseal® Gasketing Foam Tape
Type Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Graphite-Filled Polyimide - Low-Friction Bearing & Seal Material (15% Graphite) - G021 - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
THERMOPLASTIC POLYOLEFIN ELASTOMER (TPO) BLACK PELLETS - 770P (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Deflection Temperature 257 F (125 C)
View Details