Saint-Gobain Tape Solutions Norseal® Reinforced Silicone Solid Rubber R10450

Description
Norseal R10450 - closed cell sponge on both sides of fiberglass fabric for cushioning and dust and moisture resistant gasketing applications Norseal silicone rubber reinforced with fiberglass increases the product’s dimensional stability for high-pressure applications, while functioning over a wide temperature range. Most products feature different solid silicone rubber durometers (hardness) on both sides of the fiberglass reinforcement. We also offer a product with a closed cell silicone sponge on both sides of the fiberglass substrate. Materials can be supplied in yard goods and sheets, with and without pressure-sensitive adhesive on one side.Thicknesses range from .032” (.81mm) up to .125” (3.17mm). Products are designed for various ranges of pressure and temperature resistance.
Datasheet
Description
Norseal R10450 - closed cell sponge on both sides of fiberglass fabric for cushioning and dust and moisture resistant gasketing applications Norseal silicone rubber reinforced with fiberglass increases the product’s dimensional stability for high-pressure applications, while functioning over a wide temperature range. Most products feature different solid silicone rubber durometers (hardness) on both sides of the fiberglass reinforcement. We also offer a product with a closed cell silicone sponge on both sides of the fiberglass substrate. Materials can be supplied in yard goods and sheets, with and without pressure-sensitive adhesive on one side.Thicknesses range from .032” (.81mm) up to .125” (3.17mm). Products are designed for various ranges of pressure and temperature resistance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Norseal® Reinforced Silicone Solid Rubber - R10450 - Saint-Gobain Tape Solutions
Hoosick Falls, NY, USA
Norseal® Reinforced Silicone Solid Rubber
R10450
Norseal® Reinforced Silicone Solid Rubber R10450
Norseal R10450 - closed cell sponge on both sides of fiberglass fabric for cushioning and dust and moisture resistant gasketing applications Norseal silicone rubber reinforced with fiberglass increases the product’s dimensional stability for high-pressure applications, while functioning over a wide temperature range. Most products feature different solid silicone rubber durometers (hardness) on both sides of the fiberglass reinforcement. We also offer a product with a closed cell silicone sponge on both sides of the fiberglass substrate. Materials can be supplied in yard goods and sheets, with and without pressure-sensitive adhesive on one side.Thicknesses range from .032” (.81mm) up to .125” (3.17mm). Products are designed for various ranges of pressure and temperature resistance.

Norseal R10450 - closed cell sponge on both sides of fiberglass fabric for cushioning and dust and moisture resistant gasketing applications

Norseal silicone rubber reinforced with fiberglass increases the product’s dimensional stability for high-pressure applications, while functioning over a wide temperature range. Most products feature different solid silicone rubber durometers (hardness) on both sides of the fiberglass reinforcement. We also offer a product with a closed cell silicone sponge on both sides of the fiberglass substrate. Materials can be supplied in yard goods and sheets, with and without pressure-sensitive adhesive on one side.Thicknesses range from .032” (.81mm) up to .125” (3.17mm). Products are designed for various ranges of pressure and temperature resistance.

Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Tape Solutions
Product Category Resins and Compounds
Product Number R10450
Product Name Norseal® Reinforced Silicone Solid Rubber
Type Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

ELAN-Cast® - E 023-1 Black Resin / C 023 Hardener - ELANTAS North America LLC
Specs
Type Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
Ducoya® Electrostatic Dissipative Polyimide for Semiconductors - G201 ESD - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Low Viscosity Fluorine Compounds -  - Cri-Tech, Inc.
Specs
Type Elastomer
Chemical System Fluoropolymer
Industry OEM or Industrial; Injection Molding
View Details
POLYPROPYLENE (PP) BLACK PELLETS - SG702 (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polypropylene
View Details