Saint-Gobain Tape Solutions Datasheets for Masking Tapes
Masking tape is a pressure-sensitive, adhesive tape used to shield surfaces from a nearby finishing process, such as painting, soldering, blasting, or plating. Masking tapes are rated by their tensile strength and adhesion bond, and come in a selection of materials that increase their versatility.
Masking Tapes: Learn more
| Product Name | Notes |
|---|---|
| CHR 2250-2 is manufactured from 51 ?m (2.0 mil) high-modulus PTFE film coated with pressure-sensitive rubber adhesive. Exhibiting outstanding dielectric and tensile strength properties makes this product a durable insulation... | |
| CHR 2253 is manufactured from modified PTFE film coated with a silicone pressure-sensitive adhesive. Its most outstanding properties are its high dielectric and tensile strength, which make it an extremely... | |
| CHR 2254 is manufactured from modified PTFE film coated with an acrylic pressure-sensitive adhesive. Its most outstanding properties are its high dielectric and tensile strength, which make it an extremely... | |
| CHR 2265 is manufactured from high-modulus, extruded PTFE film coated with high-temperature silicone adhesive. 2265 has excellent chemical resistance and lies flat. The PTFE backing also provides an anti-friction and... | |
| CHR 2345-1D is manufactured from DuPont tradename Kapton film coated with high quality Silicone pressure sensitive adhesive. Designed for high temperature electrical applications where a thin, conformable backing combined with... | |
| CHR 2345-2D is manufactured from DuPont tradename Kapton film coated with high quality Silicone pressure sensitive adhesive. Designed for high temperature electrical applications where a thin, conformable backing combined with... | |
| CHR 2455 Blue is manufactured with a matte ETFE backing coated with high-temperature silicone adhesive. This tape is designed to be a tool (mold) release tape in composite molding applications. | |
| CHR 26020 is manufactured from aluminium foil coated with high-temperature silicone pressure-sensitive adhesive. 26020 offers easy handling and high temperature resistance. Applications: Specialty shielding applications Often find usage as a... | |
| CHR 2905 is manufactured from heat-resistant fibreglass cloth backing coated with high-temperature silicone adhesive on both sides. Exceptionally stable at high temperatures allows 2905 to withstand temperatures up to 260°C. | |
| CHR 2915 is manufactured from heat-resistant fibreglass cloth backing coated with high-temperature silicone adhesive. CHR 2915 is an exceptionally strong abrasion-resistant tape providing maximum solvent resistance. Applications: General industry electrical... | |
| CHR 2916 is manufactured from heat-resistant fibreglass cloth backing coated with high-temperature silicone adhesive. CHR 2916 is an exceptionally strong abrasion-resistant tape providing maximum solvent resistance. Applications: General industry electrical... | |
| CHR 2925 is manufactured from aluminium foil laminated to fibreglass cloth with high-temperature silicone adhesive on one side. Its high-temperature silicone adhesive allows the product to withstand continuous high temperatures,... | |
| CHR 5304 is manufactured from polyester film, coated with high performance silicone adhesive. Polyester has good chemical resistance and resists attack from many reagents, even at elevated temperatures. Applications: Flash... | |
| CHR 5604 is manufactured from polyester film, coated with high performance silicone adhesive. Polyester has good chemical resistance and resists attack from many reagents, even at elevated temperatures. Applications: Flash... | |
| CHR A602 is manufactured from aluminium foil coated with high-temperature silicone pressure-sensitive adhesive. A602 offers easy handling and high temperature resistance. Applications: Specialty shielding applications Often find usage as a... | |
| CHR A662 is manufactured from aluminium foil coated with high-temperature acrylic pressure-sensitive adhesive. A662 offers easy handling and solvent resistance. Applications: High performance masking tape that provides area for aircraft... | |
| CHR H6595 is a high temperature, heavy duty, pressure sensitive adhesive tape used for thermal spray masking. It is particularly recommended for HVOF applications. Applications: Used as a high temperature... | |
| CHR H7525 is a heavy-duty pressure-sensitive tape used for thermal spray masking. Manufactured by combining multiple layers of silicone rubber, aluminium foil and fibreglass coated with aggressive high-temperature silicone adhesive. | |
| CHR H7575 is a heavy-duty pressure-sensitive tape used for thermal spray masking. Manufactured by combining multiple layers of silicone rubber, aluminium foil and fibreglass coated with aggressive high-temperature silicone adhesive. | |
| CHR HM350 is manufactured from modified high-modulus PTFE film coated with high-temperature silicone adhesive. The PTFE film is subjected to a special process that lowers its elongation and increases its... | |
| CHR HM426 is manufactured from modified high-modulus PTFE film coated with high-temperature silicone adhesive. The PTFE film is subjected to a special process that lowers its elongation and increases its... | |
| CHR HM430 is manufactured from modified high-modulus PTFE film coated with high-temperature acrylic adhesive. The film of CHR HM430 has been subjected to a special process that lowers its elongation... | |
| CHR HM650 is manufactured from modified high-modulus PTFE film coated with high-temperature silicone adhesive. The film of CHR HM650 has been subjected to a special process that lowers its elongation... | |
| CHR K201 is manufactured from a special grade polyimide backing material with a high-temperature silicone pressure-sensitive adhesive. K201 offers high conformability and outstanding resistance to cut-through, and is impact and... | |
| CHR K202 is manufactured from a special grade polyimide backing material with a high-temperature silicone pressure-sensitive adhesive. K202 offers high conformability and outstanding resistance to cut-through, and is impact and... | |
| CHR KCL Cling Polyimide is polyimide film coated with a high temperature UV resistant cling adhesive. KCL Cling Polyimide has excellent temperature and chemical resistance. Applications: Used in electronic, aerospace,... | |
| CHR M-Series (2.0 Mil PET/Silicone Adhesive) is manufactured from polyester film with silicone pressure-sensitive adhesive. M832 offers superior bonding to a wide variety of treated papers, films and foils, and... | |
| CHR M-Series (2.0 Mil PET/Silicone Adhesive) is manufactured from polyester film with silicone pressure-sensitive adhesive. M887 removes from substrates without adhesive transfer or residue and is resistant to corrosive chemicals... | |
| CHR M501 is manufactured from polyester film, coated with high performance silicone adhesive. This tape can be used in a range of applications including masking and splicing. Applications: High-temperature adhesive... | |
| CHR M502 is manufactured from polyester film, coated with high performance silicone adhesive. This tape can be used in a range of applications including masking and splicing. Applications: High-temperature adhesive... | |
| CHR M890 is manufactured from polyester film, coated with high performance silicone adhesive. This tape can be used in a range of applications, including masking and splicing. Applications: High-temperature adhesive... | |
| CHR M892 is manufactured from polyester film, coated with high performance silicone adhesive. This tape can be used in a range of applications, including masking and splicing. Applications: High-temperature adhesive... | |
| CHR MCL Cling Polyester is polyester film coated with a high temperature UV resistant cling adhesive. MCL Cling Polyester has excellent temperature and chemical resistance. Applications: Used in electronic, aerospace,... | |
| h-old 4281 is a 50 micron soft aluminium foil coated with a high quality silicone adhesive system and protected by fluoro-siliconized polyester liner. Designed for all applications where very high... | |
| h-old 4388 is a 80 micron soft aluminium foil coated with a high quality silicone adhesive system and protected by fluoro-siliconized polyester liner. Designed for all applications where very high... | |
| h-old 4465 is a 50 micron soft aluminium foil coated with a removable acrylic adhesive system and protected by white siliconized paper liner. Designed for masking operations where a high... | |
| h-old 6765 is a 95 micron cellulose paper coated on one side with a solvent based rubber adhesive system. Designed for masking applications where high strength, conformability and thermal resistance... | |
| h-old 71.SL is a 25 micron polyimide film coated on one side with high quality pressure sensitive silicone adhesive. Designed for high temperature electrical applications where a thin, conformable backing... | |
| h-old FP.49 is a 110 micron cellulose flat paper coated on one side with a solvent based rubber adhesive system and protected by release paper liner. Designed for masking applications... | |
| h-old FP.50 is a 110 micron cellulose flat paper coated on one side with a solvent based rubber adhesive system and protected by release paper liner. Designed for masking applications... | |
| h-old H.20 is a 25 micron Kapton® film coated on one side with high quality pressure sensitive silicone adhesive. Designed for high temperature electrical applications where a thin, conformable backing... | |
| h-old H.205 is a 25 micron Kapton® film coated on one side with high quality pressure sensitive silicone adhesive and protected by fluorosiliconized polyester liner. Designed for high temperature electrical... | |
| h-old P.42 is a 23 micron polyester film coated on one side with a soft silicone adhesive system. Designed for masking operations in gold plating of connectors tabs and fingers. | |
| h-old P.43 is a 36 micron polyester film coated on one side with high quality silicone adhesive system. Designed for splicing of siliconized papers and films, masking operations, protections, etc. | |
| h-old P.450 (CLEAR/BLUE) is a 50 micron polyester film coated on one side with a high quality silicone adhesive system. Designed for masking in high temperature applications where a strong... | |
| h-old P.4505 is a 50 micron polyester film coated on one side with a high quality silicone adhesive system and protected by fluorosiliconized polyester liner. Designed for masking in high... | |
| h-old PE.090 is a 90 micron polyethylene film coated on one side with a pressure sensitive acrylic adhesive system. Designed for masking, splicing and protection applications where a clear, strong... | |
| h-old PE.091 is a 90 micron white polyethylene film coated on one side with a removable pressure sensitive rubber adhesive system. Designed for masking and protection operations in a wide... | |
| h-old PM.099 is a 23 micron metallized polyester film coated with a solvent resistant acrylic adhesive system. Designed for masking operations where thermal and chemical resistance are required. Also used... | |
| h-old SP.110 is a 100 micron impregnated crepe paper coated on one side with a pressure sensitive silicone adhesive system. Designed for high temperature masking applications where high thermal resistance... |