Saint-Gobain Tape Solutions Norseal® High Performance Silicone Solid Rubber 9200

Description
Norseal 9235 -9275 - high-performance grade (high tear strength resistant grade) The Norseal silicone solid rubber line includes specification grade, high-performance grade and electrically conductive grade products. Products range in thicknesses from .012” (.031mm) to .500” (12.7mm) in durometer, hardness from 30-70 on the Shore A scale. Materials are provided in both flat sheet stock size 36”x36” (914mm x 914mm) and flat yard goods in 36” (914mm) continuous length rolls. Temperature ratings generally range between -100°F to + 500°F (-73°C to + 260°C). Often referred to as red rubber because the earliest offerings were all red in color, Norseal silicone solid rubber also comes in clear, gray, black and green, with minimum quantity restrictions. Many Norseal silicone solid materials meet the most popular solid rubber specifications, including ZZR-765 and A-A-59588 (ZZR-765 is now a listing within A-A-59588). Applications Environmental gasketing Release material for packaging and composite molding Laboratory equipment and chemical gasketing ESD protection curtains Vibration damping and cushioning
Datasheet
Description
Norseal 9235 -9275 - high-performance grade (high tear strength resistant grade) The Norseal silicone solid rubber line includes specification grade, high-performance grade and electrically conductive grade products. Products range in thicknesses from .012” (.031mm) to .500” (12.7mm) in durometer, hardness from 30-70 on the Shore A scale. Materials are provided in both flat sheet stock size 36”x36” (914mm x 914mm) and flat yard goods in 36” (914mm) continuous length rolls. Temperature ratings generally range between -100°F to + 500°F (-73°C to + 260°C). Often referred to as red rubber because the earliest offerings were all red in color, Norseal silicone solid rubber also comes in clear, gray, black and green, with minimum quantity restrictions. Many Norseal silicone solid materials meet the most popular solid rubber specifications, including ZZR-765 and A-A-59588 (ZZR-765 is now a listing within A-A-59588). Applications Environmental gasketing Release material for packaging and composite molding Laboratory equipment and chemical gasketing ESD protection curtains Vibration damping and cushioning
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Norseal® High Performance Silicone Solid Rubber - 9200 - Saint-Gobain Tape Solutions
Hoosick Falls, NY, USA
Norseal® High Performance Silicone Solid Rubber
9200
Norseal® High Performance Silicone Solid Rubber 9200
Norseal 9235 -9275 - high-performance grade (high tear strength resistant grade) The Norseal silicone solid rubber line includes specification grade, high-performance grade and electrically conductive grade products. Products range in thicknesses from .012” (.031mm) to .500” (12.7mm) in durometer, hardness from 30-70 on the Shore A scale. Materials are provided in both flat sheet stock size 36”x36” (914mm x 914mm) and flat yard goods in 36” (914mm) continuous length rolls. Temperature ratings generally range between -100°F to + 500°F (-73°C to + 260°C). Often referred to as red rubber because the earliest offerings were all red in color, Norseal silicone solid rubber also comes in clear, gray, black and green, with minimum quantity restrictions. Many Norseal silicone solid materials meet the most popular solid rubber specifications, including ZZR-765 and A-A-59588 (ZZR-765 is now a listing within A-A-59588). Applications Environmental gasketing Release material for packaging and composite molding Laboratory equipment and chemical gasketing ESD protection curtains Vibration damping and cushioning

Norseal 9235 -9275 - high-performance grade (high tear strength resistant grade)

The Norseal silicone solid rubber line includes specification grade, high-performance grade and electrically conductive grade products. Products range in thicknesses from .012” (.031mm) to .500” (12.7mm) in durometer, hardness from 30-70 on the Shore A scale. Materials are provided in both flat sheet stock size 36”x36” (914mm x 914mm) and flat yard goods in 36” (914mm) continuous length rolls. Temperature ratings generally range between -100°F to + 500°F (-73°C to + 260°C).

Often referred to as red rubber because the earliest offerings were all red in color, Norseal silicone solid rubber also comes in clear, gray, black and green, with minimum quantity restrictions. Many Norseal silicone solid materials meet the most popular solid rubber specifications, including ZZR-765 and A-A-59588 (ZZR-765 is now a listing within A-A-59588).

Applications

  • Environmental gasketing
  • Release material for packaging and composite molding
  • Laboratory equipment and chemical gasketing
  • ESD protection curtains
  • Vibration damping and cushioning
Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Tape Solutions
Product Category Resins and Compounds
Product Number 9200
Product Name Norseal® High Performance Silicone Solid Rubber
Type Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

PEEK Polymer Resin - VICTREX® 150G903 Black - Victrex PLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System PEEK
View Details
FDA Compliant Fluorine Copolymers -  - Cri-Tech, Inc.
Specs
Type Elastomer
Chemical System Fluoropolymer
Industry Sanitary; OEM or Industrial
View Details
Ducoya® Ultra-Pure Polyimide for Semiconductor Manufacturing - G001 UP - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
LUMIFLON™ Fluoropolymer Resins - FE-4400 - AGC Chemicals Americas, Inc.
Specs
Chemical System Fluoropolymer
Industry Aerospace; Automotive; Laminating
View Details