Saint-Gobain Tape Solutions Datasheets for Foams and Foam Materials
Foams and foam materials are industrial products made from low density elastomers, plastics and other materials with various structures and porosities.
Foams and Foam Materials: Learn more
| Product Name | Notes |
|---|---|
| Firm, Micro-Cellular Polyurethane Foam Saint-Gobain Norseal K7000 series firm density black color polyurethane foams are ideal for a variety of electronic and general gasketing applications. Korel 7000 is UL listed... | |
| Gasketing – Norseal PUR has excellent resistance to compression set and high resiliency that ensures the seal will not break down over extended use, making it a preferred choice for... | |
| Medium firmness, Micro-Cellular Polyurethane Foam Saint-Gobain Norseal K40 series is a medium deflection urethane foam with minimal compression set and low out-gassing that exceeds fogging requirements. Ideal for controlling unwanted... | |
| Norbond® Z500 and E500 automotive bonding tapes are engineered with a durable, closed cell polyurethane foam and a high-performance acrylic adhesive system to meet the most demanding exterior applications. These... | |
| Norseal® LS7000 high-density foam is widely recommended for bumpers and footpads for appliances and electronic products. LS7000 provides a high coefficient of surface friction combined with a smooth, non-marring surface. | |
| Very Firm, Micro-Cellular Polyurethane Foam Saint-Gobain Norseal K8000 series very firm black color polyurethane foams are ideal for a wide range of specialty electronic and general industrial applications. Norseal K8000... | |
| Accelerate Super-Hydrophobic Lens Edging With New Norbond® OP45 Blocking Pads Norbond® OP45 edging pads are specifically engineered for today’s new generation anti-reflective and super-hydrophobic coatings. This superior blocking pad combines... | |
| Norbond® OP5C edging pads combine a modified acrylic adhesive and unique internal reinforcement technology for a wide-range of lens coatings, materials and curvatures. The pad's superior attributes protect the lens... | |
| Norbond® polyurethane tapes combine a high-density polyurethane foam substrate with high-performance acrylic adhesive on both sides. The foam substrate absorbs stress and distributes stress forces over the entire bond line. | |
| Norseal® AGP 200 foam is a uniquely engineered polymer designed to provide excellent water sealant performance. Its softness and conformability allows Norseal AGP 200 to recover large tolerances during assembly,... | |
| Norseal® closed-cell foam tape with high-performance adhesive is ideal for sealing glass into framing systems. For 40 years, the Norseal brand continues to offer proven performance in the window glazing... | |
| Norseal® closed-cell foam tapes function as a gasket, forming a "seal" to prevent air, vapor, moisture and sound infiltration. A proper gasket will interface between two dissimilar surfaces. Unlike traditional... | |
| Norseal® F-20 silicone foam rubber provide excellent flame retardance (UL 94 V-0) with low toxicity and smoke generation in a conformable expanded cellular material. Norseal F-20 has a finer cell... | |
| Norseal®closed-cell foam tapes function as a gasket, forming a "seal" to prevent air, vapor, moisture and sound infiltration. A proper gasket will interface between two dissimilar surfaces. Unlike traditional sealing... | |
| Saint-Gobain's OP7 Series edging pad combines strong acrylic adhesive and polyurethane foam for a superior hold. The pad is engineered to provide a good quick stick and resist rotational forces... | |
| The industry standard for more than 30 years, THERMALBOND® is the world's most recognized brand of structural glazing spacer. THERMALBOND is designed for use in structural silicone glazing systems where... | |
| The Norseal PF Series are enhanced, micro-cellular polyurethane foam solutions for packaging of pouch and prismatic lithium ion cells. A range of products are available in this line as a... |