Saint-Gobain Tape Solutions Datasheets for Double Sided and Transfer Tapes
Double sided tapes are coated with adhesive on both sides of the backing or carrier. Transfer tapes consist of a thin adhesive film without a carrier or backing.
Double Sided and Transfer Tapes: Learn more
| Product Name | Notes |
|---|---|
| Biolink foamlink 1103 h+ is a double-sided adhesive foam tape. The modified acrylic adhesive is durable, pressure sensitive and offers high adhesive strength on a wide range of materials such... | |
| Biolink foamlink 11032 h+ is a double-sided adhesive foam tape. The modified acrylic adhesive is durable, pressure sensitive and offers high adhesive strength on a wide range of materials such... | |
| Biolink foamlink 657 rx is a double-sided foam adhesive tape. The pure acrylic adhesive is durable, pressure sensitive and offers high adhesive strength on a wide range of materials such... | |
| Biolink prolink 1000 r is a transparent, double-sided, acrylic core adhesive tape. The flexible adhesive film is durable, pressure sensitive and guarantees a highly durable bond for high surface energy... | |
| Biolink prolink 1500 r is a transparent, double-sided, acrylic core adhesive tape. The flexible adhesive film is durable, pressure sensitive and guarantees a highly durable bond for high surface energy... | |
| Biolink prolink 2000 r is a transparent, double-sided, acrylic core adhesive tape. The flexible adhesive film is durable, pressure sensitive and guarantees a highly durable bond for high surface energy... | |
| Biolink prolink 350 le is a transparent, double-sided, acrylic core adhesive tape. The special adhesive is durable, pressure sensitive and enables a strong bond even on surfaces that are difficult... | |
| Biolink TC-4430 is a black 0,6 mm asymmetrical adhesive foam tape especially designed for exterior applications like letterings or steptrims. The adhesive on the liner side is a specially designed... | |
| Biolink translink 50 h+ is a transparent transfer adhesive tape. The flexible adhesive film is durable, pressure sensitive and guarantees a highly resilient bond to low and high energy materials. | |
| Biolink translink 60 rx is a transparent transfer adhesive tape. The flexible adhesive film used is durable, pressure sensitive and guarantees a highly durable bond to high-energy materials such as... | |
| Biolink unilink 4411 ht is a transparent, double-sided adhesive tape. The modified acrylate adhesive is durable, pressure sensitive and offers high adhesive strength on low and high energy surfaces. Applications:... | |
| Biolink unilink 4412 ht is a transparent, double-sided adhesive tape. The modified acrylate adhesive is durable, pressure sensitive and offers high adhesive strength on low and high energy surfaces. Applications:... | |
| Biolink unilink 4416 h+ is a white, double-sided adhesive tape. The modified acrylate adhesive is durable, pressure sensitive and offers high adhesive strength on low and high energy surfaces. Applications:... | |
| Biolink unilink 4431 h+ is a transparent, double-sided adhesive tape. The modified acrylate adhesive is durable, pressure sensitive and offers high adhesive strength on low and high energy surfaces. Applications:... | |
| Biolink unilink 5150 hs is a double-sided adhesive tape with a nonwoven carrier. The modified acrylate adhesive is durable, pressure sensitive and is designed to provide high performance solutions for... | |
| CHR 2905 is manufactured from heat-resistant fibreglass cloth backing coated with high-temperature silicone adhesive on both sides. Exceptionally stable at high temperatures allows 2905 to withstand temperatures up to 260°C. | |
| CHR 8644 is manufactured from thin polyester film with acrylic pressure sensitive adhesive on one side and silicone pressure sensitive adhesive on the other. The acrylic adhesive side is protected... | |
| CHR 8650 is manufactured from thin polyester film with acrylic pressure sensitive adhesive on one side and silicone pressure sensitive adhesive on the other. The acrylic adhesive side is protected... | |
| CHR 8822 has pressure sensitive silicone adhesive on both sides. The silicone adhesive is protected by a fluorinated PET liner. Applications: Used to laminate and splice low surface energy materials... | |
| h-old 2108 is a 3,0 mm black, closed cells, low density PE foam coated with a high performance acrylic adhesive system and protected by siliconized paper release liner. Designed for... | |
| h-old 2108/PPB is a 3,0 mm black, closed cells, low density PE foam coated with a high performance acrylic adhesive system and protected by siliconized PP release liner. Designed for... | |
| h-old 2110 is a 1,0 mm black, closed cells, medium density PE foam coated with a high performance acrylic adhesive system and protected by siliconized paper release liner. Designed for... | |
| h-old 2111 is a 1,0 mm black, closed cells, medium density PE foam coated with a high performance acrylic adhesive system and protected by siliconized PP release liner. Designed for... | |
| h-old 2116 is a 1,5 mm black, closed cells, medium density PE foam coated with a high performance acrylic adhesive system and protected by siliconized paper release liner. Designed for... | |
| h-old 2117 is a 1,5 mm black, closed cells, medium density PE foam coated with a high performance acrylic adhesive system and protected by siliconized PP release liner. Designed for... | |
| h-old 2130 is a 0,8 mm black, closed cells, high density PE foam coated with a high performance acrylic adhesive system and protected by siliconized paper release liner. Designed for... | |
| h-old 2132 is a 0,8 mm black, closed cells, medium density PE foam coated with a high performance acrylic adhesive system and protected by siliconized paper release liner. Designed for... | |
| h-old 2133 is a 0,8 mm black, closed cells, medium density PE foam coated with a high performance acrylic adhesive system and protected by siliconized PE release liner. Designed for... | |
| h-old 2134 is a 0,8 mm black, closed cells, medium density PE foam coated with a high performance acrylic adhesive system and protected by siliconized PP release liner. Designed for... | |
| h-old 2136 is a 0,8 mm black, closed cells, medium density PE foam coated with a high performance acrylic adhesive system and protected by siliconized paper release liner. Designed for... | |
| h-old 2150 is a 0,5 mm white, closed cells, high density PE foam coated with a high performance acrylic adhesive system and protected by siliconized paper release liner. Designed for... | |
| h-old 2203 is a 0,5 mm black, closed cells, high density PE foam coated with a high performance acrylic adhesive system and protected by siliconized paper release liner. Designed for... | |
| h-old 7010 is a 12 micron polyester film coated on both sides with a high performance, high tack solvent based acrylic adhesive and protected by a polycoated siliconized release paper... | |
| h-old 7080 is a 23 micron polyester film coated on both sides with a high performance solvent based silicone adhesive system that provides great initial tack and very high adhesion... | |
| h-old 7110 is a 60 micron non-woven fabric coated on both sides with a high performance, high tack solvent based acrylic adhesive and protected by a polycoated siliconized release paper... | |
| h-old 8000 is a 50 micron high performance acrylic adhesive coated onto a white siliconized paper release liner. Designed for mounting of nameplates, decoration frames, membranes and all applications where... | |
| h-old 8002 is a 60 micron high tack acrylic adhesive coated onto a white siliconized paper release liner. Designed for lamination and mounting various substrates such as fabrics, papers, foams,... | |
| h-old 8003 is a 60 micron high tack acrylic adhesive coated onto a white siliconized paper release liner. Designed for lamination and mounting various substrates such as fabrics, papers, foams,... | |
| h-old 8004 is a 40 micron high tack acrylic adhesive coated onto an avana siliconized paper release liner. Designed for lamination and mounting various substrates such as fabrics, papers, foams,... | |
| h-old 8029 is a 50 micron modified acrylic adhesive coated onto a siliconized paper release liner. Designed for splicing of paper, films, webs, etc. when a visual splice is critical. | |
| h-old 8030 is a 50 micron modified acrylic adhesive coated onto an avana siliconized paper release liner. Designed for lamination and mounting various materials as fabrics, papers, foams, plastic films,... | |
| h-old 8031 is a 50 micron modified acrylic adhesive wound on an avana siliconized paper release liner. Designed for mounting various materials as fabrics, papers, plastic films, foils, cardboard, glass,... | |
| h-old 8035 is a 130 micron modified acrylic adhesive coated on a white siliconized paper release liner. Designed for mounting various materials as fabrics, papers, plastic films, metal foils, cardboard,... | |
| h-old 8036 is a 130 micron modified acrylic adhesive wound on a white siliconized paper release liner. Designed for mounting various materials as fabrics, papers, plastic films, metal foils, cardboard,... | |
| h-old 8100 is a 12 micron polyester film coated on both side with a solvent based acrylic adhesive system and protected by white siliconized release paper liner. Can be used... | |
| h-old 8102 is a 12 micron polyester film coated on both side with a solvent based acrylic adhesive system and protected by white siliconized release paper liner. Can be used... | |
| h-old 8103 is a 12 micron polyester film coated on both side with a solvent based acrylic adhesive system and protected by white siliconized release paper liner. A cost effective... | |
| h-old 8160 is a 12 micron polyester film coated on both sides with a modified acrylic adhesive system and protected by siliconized paper liner. Good adhesion to high and low... | |
| h-old 8160/PPR is a 12 micron polyester film coated on both sides with a modified acrylic adhesive system and protected by red OPP liner. Good adhesion to high and low... | |
| h-old 8167 is a 12 micron polyester film coated on both sides with a modified acrylic adhesive system and protected by white siliconized paper liner. Good adhesion to high and... | |
| h-old 8303 is a 23 micron polyester film coated on both sides with high quality and aggressive acrylic adhesive and protected by avana release paper liner. Designed for demanding applications... | |
| h-old 8500 is a Non-woven tissue tape coated on both sides with a modified acrylic adhesive system and protected by siliconized paper liner. Designed for general purpose bonding and mounting... | |
| h-old 8530 is a Non-woven tissue tape coated on both sides with a modified acrylic adhesive system and protected by siliconized paper liner. Designed for heavy duty splicing and permanent... | |
| h-old 8535 is a Non-woven tissue tape coated on both sides with a solvent based acrylic adhesive system and protected by LDPE film liner. 8535 tape is ideal for sewing... | |
| h-old 8621 is a 23 micron polyester film differentially coated with a permanent/removable adhesive system and protected by white siliconized paper liner. 8621 is primarily used for temporary mounting applications. | |
| h-old 8644 is a 23 micron polyester film coated with high quality silicone adhesive on one side and aggressive acrylic adhesive on the other. The silicone adhesive provides good initial... | |
| h-old 8650 is a 23 micron polyester film coated with high quality silicone adhesive on one side and high performance acrylic adhesive on the other. The silicone adhesive provides good... | |
| h-old 8822 is a 25 micron polyester film coated on both sides with a solvent based silicone adhesive system. The silicone adhesive used on 8822 provides good adhesion to siliconized... | |
| h-old 8825 is a 50 micron polyester film coated on both sides with a solvent based silicone adhesive system. The silicone adhesive used on 8825 provides good initial tack and... | |
| h-old 8842 is a 23 micron polyester film coated on both sides with a solvent based silicone adhesive system. The silicone adhesive used on 8842 provides excellent initial tack and... | |
| h-old 8908 is a 1,0 mm white, closed cells, medium density PE foam differentially coated with a permanent/removable adhesive system and protected by siliconized paper release liner. 8908 is primarily... | |
| h-old 8909 is a 1,0 mm white, closed cells, medium density PE foam coated with a high performance acrylic adhesive system and protected by siliconized PP release liner. Designed for... | |
| h-old 8910 is a 1,0 mm white, closed cells, medium density PE foam coated with a high performance acrylic adhesive system and protected by siliconized paper release liner. Designed for... | |
| h-old 8911 is a 1,0 mm white, closed cells, medium density PE foam coated with a high performance acrylic adhesive system and protected by siliconized paper release liner. Designed for... | |
| h-old 8913 is a 3,0 mm white, closed cells, low density PE foam coated with a high performance acrylic adhesive system and protected by siliconized paper release liner. Designed for... | |
| h-old 8915 is a 0,8 mm white, closed cells, medium density PE foam coated with a high performance acrylic adhesive system and protected by siliconized PE release liner. Designed for... | |
| h-old 8916 is a 1,5 mm white, closed cells, medium density PE foam coated with a high performance acrylic adhesive system and protected by siliconized paper release liner. Designed for... | |
| h-old 8916/PPB is a 1,5 mm white, closed cells, medium density PE foam coated with a high performance acrylic adhesive system and protected by siliconized PP release liner. Designed for... | |
| h-old 8918 is a 0,8 mm white, closed cells, medium density PE foam coated with a high performance acrylic adhesive system and protected by siliconized PP release liner. Designed for... | |
| h-old 8919 is a 0,8 mm white, closed cells, medium density PE foam coated with a high performance acrylic adhesive system and protected by siliconized paper release liner. Designed for... | |
| h-old 8920 is a 0,8 mm white, closed cells, medium density PE foam coated with a high performance rubber adhesive system and protected by siliconized paper release liner. Designed for... | |
| h-old 8921 is a 0,8 mm white, closed cells, medium density PE foam coated with a high performance rubber adhesive system and protected by siliconized paper release liner. Designed for... | |
| h-old 8922 is a 1,5 mm white, closed cells, medium density PE foam coated with a high performance rubber adhesive system and protected by siliconized paper release liner. Designed for... | |
| h-old 8923 is a 1,5 mm white, closed cells, medium density PE foam coated with a high performance rubber adhesive system and protected by siliconized paper release liner. Designed for... | |
| h-old 8930 is a 1,0 mm white, closed cells, medium density PE foam coated with a high performance rubber adhesive system and protected by siliconized paper release liner. Designed for... | |
| h-old 8932 is a 2,0 mm white, closed cells, low density PE foam coated with a high performance rubber adhesive system and protected by siliconized paper release liner. Designed for... | |
| h-old 8933 is a 3,0 mm white, closed cells, low density PE foam coated with a high performance rubber adhesive system and protected by siliconized paper release liner. Designed for... | |
| h-old 9121 R is a 25 micron reverse wound transfer tape coated with removable acrylic adhesive system and protected by a light blue siliconized paper liner. Designed for temporary applications... | |
| h-old 9122 R is a 40 micron modified acrylic adhesive wound on a gold siliconized paper release liner. Designed for mounting various materials as fabrics, papers, plastic films, metal foils,... | |
| h-old 9123 is a 50 micron modified acrylic adhesive coated onto an avana siliconized paper release liner. Designed for lamination and mounting various materials as fabrics, papers, foams, plastic films,... | |
| h-old 9123 R is a 50 micron modified acrylic adhesive wound on an avana siliconized paper release liner. Designed for mounting various materials as fabrics, papers, plastic films, metal foils,... | |
| h-old 9124 is a 50 micron modified acrylic adhesive coated onto an avana siliconized paper release liner. Designed for mounting various materials as fabrics, papers, foam, rubbers, plastic films, metal... | |
| h-old 9124 R is a 50 micron modified acrylic adhesive wound on an avana siliconized paper release liner. Designed for mounting various materials as fabrics, papers, plastic films, metal foils,... | |
| h-old 9125 is a 50 micron modified acrylic adhesive coated onto a brown siliconized paper release liner. Designed for lamination and mounting various materials as rubber, glass, fabrics, papers, foams,... | |
| h-old 9127 is a 55 micron modified acrylic adhesive coated onto an avana siliconized paper release liner. Designed for splicing and mounting various materials as fabrics, rubbers, foams, paper, plastic... | |
| h-old 9127 R is a 55 micron modified acrylic adhesive wound on an avana siliconized paper release liner. Designed for mounting various materials as fabrics, paper, plastic films, metal foils,... | |
| h-old 9150 is a 125 micron modified acrylic adhesive coated onto a brown siliconized paper release liner. Designed for mounting various materials as rubber, glass, fabrics, paper, plastic films, metal... | |
| h-old 9150 R is a 125 micron modified acrylic adhesive wound on a brown siliconized paper release liner. Designed for mounting various materials as fabrics, paper, plastic films, metal foils,... | |
| h-old 9160 is a 130 micron modified acrylic adhesive coated onto a brown siliconized paper release liner. Designed for laminating and mounting various substrates such as rubber, fabrics, paper, films,... | |
| h-old 9169 is a 23 micron polyester film coated on both sides with high quality aggressive acrylic adhesive and protected by red PP release liner. Designed for demanding applications where... | |
| h-old 9170 is a Non-woven tissue tape coated on both sides with a very aggressive synthetic rubber-resin adhesive system and protected by siliconized paper liner. Designed for general purpose bonding... | |
| h-old 9175 is a Non-woven tissue tape coated on both sides with an aggressive solvent based acrylic adhesive system and protected by white siliconized paper liner. Designed for general purpose... | |
| h-old H.220 is a 25 micron Kapton® film coated on both sides with high quality pressure sensitive silicone adhesive and protected by fluorosiliconized polyester liner. Designed for high temperature electrical... | |
| h-old P.231 is a 23 micron polyester film coated on both sides with a thermosetting rubber adhesive. Designed for use in bonding applications where an electrical insulating double sided tape... | |
| Norbond A7100 series is a transparent, acrylic core tape with outstanding viscoelastic and adhesion properties. Virtually invisible after application, Norbond A7100 satisfies special visual and design requirements when bonding to... | |
| Norbond A7100R is a transparent, double-sided adhesive tape with polyester backing. The adhesive used in this product has an excellent initial tack and it provides a good performance on high... | |
| Norbond A7200 series is a transparent, acrylic core tape with outstanding viscoelastic and adhesion properties. Virtually invisible after application, Norbond A7200 satisfies special visual and design requirements when bonding to... | |
| Norbond A7300 series is a grey, double-sided, coated acrylic foam tape with outstanding viscoelastic and adhesion properties. It offers ideal bonding performance for many interior and exterior industrial applications. Applications:... | |
| Norbond A7350 is a grey, double-sided, coated acrylic foam tape with outstanding viscoelastic and adhesion properties. A7350 is constructed of a firm acrylic foam core and specially formulated high performance... | |
| Norbond A7400 Series is a white, double-sided, coated acrylic foam tape with outstanding viscoelastic and adhesion properties. It offers ideal bonding performance for many interior and exterior industrial applications where... | |
| Norbond A7450 is a white, double-sided, coated acrylic foam tape with outstanding viscoelastic and adhesion properties. A7450 is constructed of a firm acrylic foam core and specially formulated high performance... | |
| Norbond A7500 series is a dark acrylic core tape designed with a black edge profile, with outstanding viscoelastic and adhesion properties. It is designed for ideal bonding on many interior... | |
| Norbond A7600 series is a high performance, double-sided acrylic foam tape with outstanding viscoelastic and adhesion properties. It offers ideal bonding performance for many interior and exterior industrial applications. Applications:... | |
| Norbond HT Series is a heat-activated, thermosetting adhesive, in film form, supplied on a release liner. Norbond HT 01001 has high shear adhesion, typically resists oil, water, heat, chemicals and... | |
| Norbond OP6400 Series is a high shear acrylic adhesive tape manufactured with high density foam. OP6400 has been designed specifically for lens grinding/blocking applications which use a wide range of... | |
| Norbond OP6500 Series is a high shear acrylic adhesive tape manufactured with very high density foam. OP6500 has been designed specifically for lens grinding / blocking applications which use a... | |
| Norbond OP7 is an economic, yet reliable, performing blocking pad for general use. It is constructed with a strong polyurethane foam that is engineered to resist the rotational forces resulting... | |
| Norbond T111 series is a general purpose, cost effective acrylic adhesive tape providing excellent tack and peel performance with good environmental resistance. T111 series has been designed for both internal... | |
| Norbond T222 Series is a high tack acrylic adhesive tape offering a good balance of peel and shear performance with excellent resistance. T222 Series has been designed for both internal... | |
| Norbond T350 is a polyethylene foam tape providing high final strength, excellent adhesion and shear performance with high temperature resistance. The product has been designed for both internal and external... | |
| Norbond T444 is an ideal solution for interior/exterior mounting applications, where high load bearing capacity is required, such as mirror mounting, heavy duty cable trunking & panelised constructions. Applications: Designed... | |
| Norbond V1300 series bonding tapes combine a white polyurethane foam substrate with a durable, pressure-sensitive acrylic adhesive on both sides. The foam properties dissipate vibrations and distribute stress forces, while... | |
| Norbond V1500 is a high tack, high shear rubber adhesive tape offering excellent adhesion performance. The product has been designed for internal applications or where the bond is not exposed... | |
| Norbond V1500 Series is a high tack, high shear rubber adhesive tape offering excellent adhesion performance. V1500 Series has been designed for internal applications or where the bond is not... | |
| Norbond V2800 series bonding tapes combine a black polyurethane foam substrate with a high-performance, pressure-sensitive acrylic adhesive on both sides. The foam substrate allows energy and stress in the joint... | |
| Norbond V3130 is a high performing acrylic adhesive tape, providing high final strength, excellent adhesion and shear performance with good temperature resistance. The product has been designed for both internal... | |
| Norbond V4600 series bonding tapes combine a grey polyurethane foam substrate with a high-performance, pressure-sensitive acrylic adhesive on both sides. The foam substrate allows energy and stress in the joint... | |
| Norbond V8800 polyurethane foam bonding tape is ideal for a wide variety of transportation bonding and joining applications. These tapes are coated on two sides with an acrylic adhesive. Applications:... | |
| Norbond Z1000 Series is a high performance grey, double-sided, coated acrylic foam tape with outstanding viscoelastic and adhesion properties. Formulated for durable, long-lasting adhesion, Z1000 is an ideal option for... | |
| Norbond Z1200 tape is a grey, double-sided, acrylic coated foam tape with outstanding viscoelastic and adhesion properties. Z1200 is specifically designed to meet the demands of locator pin attachment and... | |
| Norbond Z2000 series is a high performance grey, double-sided, acrylic coated foam tape with outstanding viscoelastic and adhesion properties. Z2000 is characterized by short-term adhesion build and excellent adhesion to... | |
| Norbond Z400 is a high performing acrylic adhesive tape, providing high final strength, excellent adhesion and shear performance with good temperature resistance. The product has been designed for both internal... | |
| Thermalbond V2100 spacer tape is available in a wide range of thicknesses and configurations with black or grey color, utilizing high-strength acrylic adhesive on both sides of the foam. The... | |
| Thermalbond V2200 spacer tape is available in a wide range of thicknesses and configurations with black or grey color, utilizing high-strength acrylic adhesive on both sides of the foam. The... |